Pfaltz & Bauer, Inc. Acetyl-Dl-Phenylalanine 95% A09690

Description
Acetyl-Dl-Phenylalan ine 95%
Description
Acetyl-Dl-Phenylalan ine 95%

Suppliers

Company
Product
Description
Supplier Links
Acetyl-Dl-Phenylalanine 95% - A09690 - Pfaltz & Bauer, Inc.
Waterbury, CT, USA
Acetyl-Dl-Phenylalanine 95%
A09690
Acetyl-Dl-Phenylalanine 95% A09690
Acetyl-Dl-Phenylalan ine 95%

Acetyl-Dl-Phenylalanine 95%

Supplier's Site

Technical Specifications

  Pfaltz & Bauer, Inc.
Product Category Organic Chemicals
Product Number A09690
Product Name Acetyl-Dl-Phenylalanine 95%
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
METHYLHYDROCYCLOSILOXANES, 92% - SIM6510.0 - Gelest, Inc.
Specs
Chemical Formula (CH 3 HSiO) 3 - 5
CAS Number 68037-53-6 & 2370-88-9
Boiling Point 273 to 399 F (134 to 204 C)
View Details