ARKPLAS 2 inch Large Unslotted Post and Screw, HDPE, White APPSL2502000UW

Description
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.
Description
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Suppliers

Company
Product
Description
Supplier Links
2 inch Large Unslotted Post and Screw, HDPE, White - APPSL2502000UW - ARKPLAS
Flippin, AR, United States
2 inch Large Unslotted Post and Screw, HDPE, White
APPSL2502000UW
2 inch Large Unslotted Post and Screw, HDPE, White APPSL2502000UW
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply.

Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted.
Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted.
Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Posts, Spacers, and Standoffs
Product Number APPSL2502000UW
Product Name 2 inch Large Unslotted Post and Screw, HDPE, White
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-8632-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details