ARKPLAS 2 inch Large Unslotted Post and Screw, HDPE, Black APPSL2502000UB

Description
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.
Description
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Suppliers

Company
Product
Description
Supplier Links
2 inch Large Unslotted Post and Screw, HDPE, Black - APPSL2502000UB - ARKPLAS
Flippin, AR, United States
2 inch Large Unslotted Post and Screw, HDPE, Black
APPSL2502000UB
2 inch Large Unslotted Post and Screw, HDPE, Black APPSL2502000UB
Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply. Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted. Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted. Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on our Color Chart with a minimum quantity of 50,000 sets. Color matching requires 50,000 sets minimum order. In-house color match fees apply.

Standard Post and Screw feature a 3/8" diameter head and fit a 1/4 inch hole diameter. Standard Post and Screw are available slotted, un-slotted, or thin un-slotted.
Small Post and Screw feature a 3/8" diameter head and fit a .205 inch hole diameter. Small Post and Screw are available slotted or un-slotted.
Large Post and Screw feature a 9/16" diameter head and fit a 1/4 inch hole diameter. Large Post and Screw are available slotted or un-slotted.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Posts, Spacers, and Standoffs
Product Number APPSL2502000UB
Product Name 2 inch Large Unslotted Post and Screw, HDPE, Black
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
PCB Supports - 2051218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details