Pop-On Screw Covers provide an attractive solution for concealing fastening or mounting hardware. Used as a set with our Pop-On Screw Base, Pop-On Screw Covers can be used with many different types of nails, screws, bolts, and rivets, ranging from #4 to 1/4-20 in size, including metric sizes M4, M5, and M6.
Polypropylene Pop-On Screw Covers are manufactured in 3 sizes: 4-6, 8-10, and 1/4-20.
4-6 Pop-On Screw Covers are designed for use with #4 & #6 fastening hardware. 8-10 Pop-On Screw Covers are for use with #8 & #10 fastening hardware. 1/4-20 Pop-On Screw Covers are design for 1/4-20 sized hardware. Pop-On Screw Covers are available in over 100 different colors, with gloss or matte finish.
A unique blend of colors with creative molding technology has generated six interesting color combinations we call "Marbleized". Marbleized Pop-On Screw Covers are used just like our standard Pop-On Screw Covers, as a set with a Pop-On Screw Base. Each part has its own random pattern of color, which blends well with wood or marble-like surfaces. Marbleized Pop-On Screw Covers are available with a gloss finish only. Manufactured in polypropylene.
| ARKPLAS | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | APPOSB250F |
| Product Name | 1/4-20 Pop-On Screw Cover Base, Natural, Countersunk |
| Shape / Application | Round; Screw Cap or Plug; Washer |
| Features | Tapered |
| Fitted Depth | 0.1250 inch (3.17 mm) |