ARKPLAS 5/16 x 1/2-20 UNF Commercial Grade Compression Nut, Natural APCONU312N

Description
Our Commercial Grade Fittings are molded for ease of use in application.No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.
Description
Our Commercial Grade Fittings are molded for ease of use in application.No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Suppliers

Company
Product
Description
Supplier Links
5/16 x 1/2-20 UNF Commercial Grade Compression Nut, Natural - APCONU312N - ARKPLAS
Flippin, AR, United States
5/16 x 1/2-20 UNF Commercial Grade Compression Nut, Natural
APCONU312N
5/16 x 1/2-20 UNF Commercial Grade Compression Nut, Natural APCONU312N
Our Commercial Grade Fittings are molded for ease of use in application.No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Our Commercial Grade Fittings are molded for ease of use in application.No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items.
Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Nuts
Product Number APCONU312N
Product Name 5/16 x 1/2-20 UNF Commercial Grade Compression Nut, Natural
Type Compression Connector Nut
Unlock Full Specs
to access all available technical data

Similar Products

Panel Nut-5/16-32 Thread - 1472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size 5/16"
Material Bronze
Finish Nickel Plated
View Details
2 suppliers
Coupling Nut - BJ744 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type Cage Nut
Size M6; M8; M10; M12; M16; M20; M24
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Nord-Lock Wheel Nut -  - Nord-Lock Group
Nord-Lock Group
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details