ARKPLAS Duckbill Barb to Barb Reducing Check Valve AP19DB018R12SP

Description
All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a leak-proof seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different material / diaphragm combinations. Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill Check Valves are extremely sensitive to pressure or flow fluctuations. Each style of Standard Check Valve is stocked in one of four different materials: Kynar®, Polycarbonate, Nylon, and Polypropylene. These materials cover a wide range of chemical resistance, and physical properties. Kynar®, a registered trademark of Arkema Inc., features an excellent resistance to halogens, hot acids, alcohols, aromatics, oxidants, mild bases, aliphatics, fungus, abrasion, chloride, and ultraviolet rays. Polycarbonate is a transparent material, with high impact strength. Polycarbonate Check Valves are great for applications that require regular, visual inspection. Our most popular material, Nylon, functions exceptionally in most applications, and is known for its high strength-to-weight ratio, resistance to corrosion, and good mechanical characteristics. Polypropylene, our most economical material, offers an excellent chemical and moisture resistance. Check Valve diaphragm standard choices include Neoprene, Silicone, and Viton. Diaphragms should be matched closely to the body material by likeness in physical and chemical properties. This helps ensure that the best possible performance is achieved from Ark-Plas® Check Valves.
Description
All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a leak-proof seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different material / diaphragm combinations. Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill Check Valves are extremely sensitive to pressure or flow fluctuations. Each style of Standard Check Valve is stocked in one of four different materials: Kynar®, Polycarbonate, Nylon, and Polypropylene. These materials cover a wide range of chemical resistance, and physical properties. Kynar®, a registered trademark of Arkema Inc., features an excellent resistance to halogens, hot acids, alcohols, aromatics, oxidants, mild bases, aliphatics, fungus, abrasion, chloride, and ultraviolet rays. Polycarbonate is a transparent material, with high impact strength. Polycarbonate Check Valves are great for applications that require regular, visual inspection. Our most popular material, Nylon, functions exceptionally in most applications, and is known for its high strength-to-weight ratio, resistance to corrosion, and good mechanical characteristics. Polypropylene, our most economical material, offers an excellent chemical and moisture resistance. Check Valve diaphragm standard choices include Neoprene, Silicone, and Viton. Diaphragms should be matched closely to the body material by likeness in physical and chemical properties. This helps ensure that the best possible performance is achieved from Ark-Plas® Check Valves.

Suppliers

Company
Product
Description
Supplier Links
Duckbill Barb to Barb Reducing Check Valve - AP19DB018R12SP - ARKPLAS
Flippin, AR, United States
Duckbill Barb to Barb Reducing Check Valve
AP19DB018R12SP
Duckbill Barb to Barb Reducing Check Valve AP19DB018R12SP
All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a leak-proof seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different material / diaphragm combinations. Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill Check Valves are extremely sensitive to pressure or flow fluctuations. Each style of Standard Check Valve is stocked in one of four different materials: Kynar®, Polycarbonate, Nylon, and Polypropylene. These materials cover a wide range of chemical resistance, and physical properties. Kynar®, a registered trademark of Arkema Inc., features an excellent resistance to halogens, hot acids, alcohols, aromatics, oxidants, mild bases, aliphatics, fungus, abrasion, chloride, and ultraviolet rays. Polycarbonate is a transparent material, with high impact strength. Polycarbonate Check Valves are great for applications that require regular, visual inspection. Our most popular material, Nylon, functions exceptionally in most applications, and is known for its high strength-to-weight ratio, resistance to corrosion, and good mechanical characteristics. Polypropylene, our most economical material, offers an excellent chemical and moisture resistance. Check Valve diaphragm standard choices include Neoprene, Silicone, and Viton. Diaphragms should be matched closely to the body material by likeness in physical and chemical properties. This helps ensure that the best possible performance is achieved from Ark-Plas® Check Valves.

All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a leak-proof seal with each use.
By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different material / diaphragm combinations.
Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill Check Valves are extremely sensitive to pressure or flow fluctuations.
Each style of Standard Check Valve is stocked in one of four different materials: Kynar®, Polycarbonate, Nylon, and Polypropylene. These materials cover a wide range of chemical resistance, and physical properties. Kynar®, a registered trademark of Arkema Inc., features an excellent resistance to halogens, hot acids, alcohols, aromatics, oxidants, mild bases, aliphatics, fungus, abrasion, chloride, and ultraviolet rays. Polycarbonate is a transparent material, with high impact strength. Polycarbonate Check Valves are great for applications that require regular, visual inspection. Our most popular material, Nylon, functions exceptionally in most applications, and is known for its high strength-to-weight ratio, resistance to corrosion, and good mechanical characteristics. Polypropylene, our most economical material, offers an excellent chemical and moisture resistance.
Check Valve diaphragm standard choices include Neoprene, Silicone, and Viton. Diaphragms should be matched closely to the body material by likeness in physical and chemical properties. This helps ensure that the best possible performance is achieved from Ark-Plas® Check Valves.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Industrial Valves
Product Number AP19DB018R12SP
Product Name Duckbill Barb to Barb Reducing Check Valve
Valve Type Duckbill; Check
Primary Material PP
Media Air; Compressed Air
Valve Size 0.12 to 0.19 inch (3.17 to 4.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86788 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port Brass Ball Valve - 161L-2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details