ARKPLAS Duckbill Standard Barb to Barb Check Valve AP19DB0012SP

Description
All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a leak-proof seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different material / diaphragm combinations. Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill Check Valves are extremely sensitive to pressure or flow fluctuations. Each style of Standard Check Valve is stocked in one of four different materials: Kynar®, Polycarbonate, Nylon, and Polypropylene. These materials cover a wide range of chemical resistance, and physical properties. Kynar®, a registered trademark of Arkema Inc., features an excellent resistance to halogens, hot acids, alcohols, aromatics, oxidants, mild bases, aliphatics, fungus, abrasion, chloride, and ultraviolet rays. Polycarbonate is a transparent material, with high impact strength. Polycarbonate Check Valves are great for applications that require regular, visual inspection. Our most popular material, Nylon, functions exceptionally in most applications, and is known for its high strength-to-weight ratio, resistance to corrosion, and good mechanical characteristics. Polypropylene, our most economical material, offers an excellent chemical and moisture resistance. Check Valve diaphragm standard choices include Neoprene, Silicone, and Viton. Diaphragms should be matched closely to the body material by likeness in physical and chemical properties. This helps ensure that the best possible performance is achieved from Ark-Plas® Check Valves.
Description
All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a leak-proof seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different material / diaphragm combinations. Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill Check Valves are extremely sensitive to pressure or flow fluctuations. Each style of Standard Check Valve is stocked in one of four different materials: Kynar®, Polycarbonate, Nylon, and Polypropylene. These materials cover a wide range of chemical resistance, and physical properties. Kynar®, a registered trademark of Arkema Inc., features an excellent resistance to halogens, hot acids, alcohols, aromatics, oxidants, mild bases, aliphatics, fungus, abrasion, chloride, and ultraviolet rays. Polycarbonate is a transparent material, with high impact strength. Polycarbonate Check Valves are great for applications that require regular, visual inspection. Our most popular material, Nylon, functions exceptionally in most applications, and is known for its high strength-to-weight ratio, resistance to corrosion, and good mechanical characteristics. Polypropylene, our most economical material, offers an excellent chemical and moisture resistance. Check Valve diaphragm standard choices include Neoprene, Silicone, and Viton. Diaphragms should be matched closely to the body material by likeness in physical and chemical properties. This helps ensure that the best possible performance is achieved from Ark-Plas® Check Valves.

Suppliers

Company
Product
Description
Supplier Links
Duckbill Standard Barb to Barb Check Valve - AP19DB0012SP - ARKPLAS
Flippin, AR, United States
Duckbill Standard Barb to Barb Check Valve
AP19DB0012SP
Duckbill Standard Barb to Barb Check Valve AP19DB0012SP
All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a leak-proof seal with each use. By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different material / diaphragm combinations. Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill Check Valves are extremely sensitive to pressure or flow fluctuations. Each style of Standard Check Valve is stocked in one of four different materials: Kynar®, Polycarbonate, Nylon, and Polypropylene. These materials cover a wide range of chemical resistance, and physical properties. Kynar®, a registered trademark of Arkema Inc., features an excellent resistance to halogens, hot acids, alcohols, aromatics, oxidants, mild bases, aliphatics, fungus, abrasion, chloride, and ultraviolet rays. Polycarbonate is a transparent material, with high impact strength. Polycarbonate Check Valves are great for applications that require regular, visual inspection. Our most popular material, Nylon, functions exceptionally in most applications, and is known for its high strength-to-weight ratio, resistance to corrosion, and good mechanical characteristics. Polypropylene, our most economical material, offers an excellent chemical and moisture resistance. Check Valve diaphragm standard choices include Neoprene, Silicone, and Viton. Diaphragms should be matched closely to the body material by likeness in physical and chemical properties. This helps ensure that the best possible performance is achieved from Ark-Plas® Check Valves.

All Ark-Plas® Check Valve barbs are molded without a parting line. This means that every sealing surface on each barb is seamless all the way around, eliminating flash, or mold mismatch. Coupled with our high-quality manufacturing processes, a barb without a parting line helps to ensure a leak-proof seal with each use.
By nature of our free-floating design, Ark-Plas® Check Valves are "zero-gravity" fittings, and can be used in any position with immediate response to even the slightest change in pressure or flow. All Check Valves can be purchased in six different material / diaphragm combinations.
Duckbill Check Valves feature a "Flow-through" silicone valve, rather than a free-floating diaphragm. This design allows for a smaller diameter body, as well as a more specific range of operating pressures. Designed primarily for low-pressure use, Duckbill Check Valves are extremely sensitive to pressure or flow fluctuations.
Each style of Standard Check Valve is stocked in one of four different materials: Kynar®, Polycarbonate, Nylon, and Polypropylene. These materials cover a wide range of chemical resistance, and physical properties. Kynar®, a registered trademark of Arkema Inc., features an excellent resistance to halogens, hot acids, alcohols, aromatics, oxidants, mild bases, aliphatics, fungus, abrasion, chloride, and ultraviolet rays. Polycarbonate is a transparent material, with high impact strength. Polycarbonate Check Valves are great for applications that require regular, visual inspection. Our most popular material, Nylon, functions exceptionally in most applications, and is known for its high strength-to-weight ratio, resistance to corrosion, and good mechanical characteristics. Polypropylene, our most economical material, offers an excellent chemical and moisture resistance.
Check Valve diaphragm standard choices include Neoprene, Silicone, and Viton. Diaphragms should be matched closely to the body material by likeness in physical and chemical properties. This helps ensure that the best possible performance is achieved from Ark-Plas® Check Valves.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Industrial Valves
Product Number AP19DB0012SP
Product Name Duckbill Standard Barb to Barb Check Valve
Valve Type Duckbill; Check
Primary Material PP
Media Air; Compressed Air
Valve Size 0.12 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 343 Diaphragm Valve Zero Dead Leg Wheel Operator - 1246012 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.25 inch (31.75 mm)
View Details
10-32 Ports, Adjustable Rapid Pressurization Valve - RPV - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details