ARKPLAS Male Male Luer Plug, Natural AP17MLP00N

Description
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.
Description
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

Suppliers

Company
Product
Description
Supplier Links
Male Male Luer Plug, Natural - AP17MLP00N - ARKPLAS
Flippin, AR, United States
Male Male Luer Plug, Natural
AP17MLP00N
Male Male Luer Plug, Natural AP17MLP00N
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application.
Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Kynar®, and Acetal.
Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number.
Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation.
Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Plugs, Stoppers, and Inserts
Product Number AP17MLP00N
Product Name Male Male Luer Plug, Natural
Shape / Application Round; Luer Plug
Unlock Full Specs
to access all available technical data

Similar Products

.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Three Layer Septa - 76003 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details