ARKPLAS 4 Way Large Luer Stopcock AP15SCL3FFFCL

Description
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.
Description
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

Suppliers

Company
Product
Description
Supplier Links
4 Way Large Luer Stopcock - AP15SCL3FFFCL - ARKPLAS
Flippin, AR, United States
4 Way Large Luer Stopcock
AP15SCL3FFFCL
4 Way Large Luer Stopcock AP15SCL3FFFCL
All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application. Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal. Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number. Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation. Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any application.
Luer Fittings are stocked in Nylon, Polypropylene, and Clear Polycarbonate. Like most Ark-Plas® product lines, our Quick-Disconnect Luer Fittings are also available in non-standard materials. Non-standard materials include White Nylon, Black Heat-Stabilized Nylon, Black High-Density Polyethylene High-Density Polyethylene, Kynar®, and Acetal.
Ark-Plas® Stopcock Luer Valves are molded in durable Clear Polycarbonate. The Polycarbonate Stopcock Valves feature a White High-Density Polyethylene handle. The handle may be color coded to match your assembly or process, or for designation of line contents. Five basic colors, Blue, Yellow, Green, Red, and Black, are available. Simply add the two digit color code to the part number.
Ark-Plas® Stopcock Luer Valves are available with locking male, slip male, or threaded female ports for easy, secure connections to standard luer applications. Our locking Male port features a free-turning nut to allow simple installation.
Newest to the Ark-Plas® product line, Stopcock Luer Valves are now available in Kynar® material as a standard part. Kynar® Stopcocks feature a smaller body, and, in comparison to our Polycarbonate Stopcocks, maintain the same high flow. Kynar® offers a wide range of chemical, gas and ozone resistance.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Industrial Valves
Product Number AP15SCL3FFFCL
Product Name 4 Way Large Luer Stopcock
Valve Type 4-Way Stopcock Valve
Primary Material Polycarbonate
Valve Size 0.14 inch (3.63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BIFOLD - Flow Control Valves, CPV -  - Rotork plc
Specs
Valve Type Control Valve
Media Air
Flow (Cv) 11.20
View Details
VALVES - BP-100-SS-T-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSE-2-ZP 4X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.50 inch (12.70 mm)
View Details
Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details