Polyether-based Polyurethane Tubing offers excellent resistance to chemicals, kinking, abrasion, hydrolysis, oxidation, and ozone exposure. Our Polyether-based Polyurethane tubing excels in maintaining exceptional flexibility, high-impact strength, and above average performance in cold temperature.
Generally stronger than Ether-based tubing, Ester-based Polyurethane Tubing features above average chemical resistance, a high level of resilience, and adequate energy absorption. Although Polyester-based Tubing is not recommended for applications that expose the tubing to water or moisture, it does enjoy a slight cost advantage over Ether-based tubing.
| ARKPLAS | |
|---|---|
| Product Category | Tubing |
| Product Number | AP02T252PEBL |
| Product Name | Flexible Tubing, 90 Shore A, Blue Opaque |
| Type | Plastic; Electrical |
| Material | Polyurethane |
| Shape | Round |
| Color / Clarity | Solid |