ARKPLAS 1/16 Commercial Grade Barb Plug, Natural AP01PLG06P

Description
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.
Description
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Suppliers

Company
Product
Description
Supplier Links
1/16 Commercial Grade Barb Plug, Natural - AP01PLG06P - ARKPLAS
Flippin, AR, United States
1/16 Commercial Grade Barb Plug, Natural
AP01PLG06P
1/16 Commercial Grade Barb Plug, Natural AP01PLG06P
Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items. Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Our Commercial Grade Fittings are molded for ease of use in application. No special tools or ferrules are required for fitting insertion. Ark-Plas® Commercial Grade Fittings fit the need when a low cost, high performance fitting is required that is both cost efficient and reliable. With high quality standards applied, our Commercial Grade Fittings provide a leak-proof seal with pressure up to 125 P. S. I. without the use of clamps or ties. The FA and FB item numbers are very similar. To view the difference, you will need to open the engineering drawing for both items.
Commercial Grade Fittings are stocked in our standard materials: Nylon and Polypropylene. Other material options include Black Heat-Stabilized Nylon, Black High-Density Polyethylene, White High-Density Polyethylene, Polycarbonate, Kynar®, and Acetal. Fittings molded with non-standard materials may not fall within Ark-Plas® standard tolerances due to variation from standard materials in shrinkage properties. A 5,000 piece minimum order is required for non-standard materials.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Plugs, Stoppers, and Inserts
Product Number AP01PLG06P
Product Name 1/16 Commercial Grade Barb Plug, Natural
Shape / Application Round; Barb Plug
Features Tapered; Flange
Fitted Depth 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8178851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon
View Details