Ark-Plas® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware.
Pop-On Screw Covers are available in three sizes and can be used with a variety of fasteners. Hinged Screw Covers have the same versatility.
Ark-Plas® has a color chart with over 100 standard colors. All screw covers are available in every color, with some requiring a minimum order amount.
Decorative Screw Covers do not require the use of any special tools or application techniques. The covers are designed to easily fit into virtually any assembly-line type application or project work site. Part samples are also available, free of charge, for testing & color matching.
| ARKPLAS | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Name | #8/#10 Hinge Screw Cover |
| Shape / Application | Round; Screw Cap or Plug |
| Features | Tapered; Retaining Ring |
| Fitted Depth | 0.2000 inch (5.08 mm) |