ARKPLAS 3/8 Hinge Screw Cover

Description
Ark-Plas® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Pop-On Screw Covers are available in three sizes and can be used with a variety of fasteners. Hinged Screw Covers have the same versatility. Ark-Plas® has a color chart with over 100 standard colors. All screw covers are available in every color, with some requiring a minimum order amount. Decorative Screw Covers do not require the use of any special tools or application techniques. The covers are designed to easily fit into virtually any assembly-line type application or project work site. Part samples are also available, free of charge, for testing & color matching.
Description
Ark-Plas® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Pop-On Screw Covers are available in three sizes and can be used with a variety of fasteners. Hinged Screw Covers have the same versatility. Ark-Plas® has a color chart with over 100 standard colors. All screw covers are available in every color, with some requiring a minimum order amount. Decorative Screw Covers do not require the use of any special tools or application techniques. The covers are designed to easily fit into virtually any assembly-line type application or project work site. Part samples are also available, free of charge, for testing & color matching.

Suppliers

Company
Product
Description
Supplier Links
3/8 Hinge Screw Cover -  - ARKPLAS
Flippin, AR, United States
3/8 Hinge Screw Cover
3/8 Hinge Screw Cover
Ark-Plas® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware. Pop-On Screw Covers are available in three sizes and can be used with a variety of fasteners. Hinged Screw Covers have the same versatility. Ark-Plas® has a color chart with over 100 standard colors. All screw covers are available in every color, with some requiring a minimum order amount. Decorative Screw Covers do not require the use of any special tools or application techniques. The covers are designed to easily fit into virtually any assembly-line type application or project work site. Part samples are also available, free of charge, for testing & color matching.

Ark-Plas® Screw Cover line includes screw covers that can be used with many different types of fasteners along with specialized covers designed for specific fastening hardware.

Pop-On Screw Covers are available in three sizes and can be used with a variety of fasteners. Hinged Screw Covers have the same versatility.

Ark-Plas® has a color chart with over 100 standard colors. All screw covers are available in every color, with some requiring a minimum order amount.
Decorative Screw Covers do not require the use of any special tools or application techniques. The covers are designed to easily fit into virtually any assembly-line type application or project work site. Part samples are also available, free of charge, for testing & color matching.

Supplier's Site

Technical Specifications

  ARKPLAS
Product Category Caps, Grips, and Closures
Product Name 3/8 Hinge Screw Cover
Shape / Application Round; Screw Cap or Plug
Features Tapered; Retaining Ring
Fitted Depth 0.4400 inch (11.18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32905 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Shape / Application Hex Cap
Features Threaded
View Details
Heat-Shrinkable Capsule for Clean Hose/Tube Ends -  - HydraCheck Inc.
Specs
Shape / Application Round
Diameter 2 inch (50.8 mm)
View Details
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details