Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump.
A change toward a dry condition or a liquid of a different dielectric will upset the capacitive field and initiate an alarm.
The sensing plates are embedded into a wafer flange which provides monitoring without any intrusion into the stream flow.
| Arjay Engineering | |
|---|---|
| Product Category | Pump Controllers |
| Product Number | 2852-DPM |
| Product Name | Dry Pump Monitor |
| Form Factor | Chassis |
| Interface | Computer Programmable |
| Communication / Port Type | Modbus RS-485 |
| Media | Liquid |
| Standards and Compliance | Other; UL 61010-1, 2nd Edition, CAN/CSA-22.2 61010-1-4, CE Declared, IEC/EN 61010-1, 2nd Edition, IEC 61326-1 |