Aries Engineering Co., Inc. High Speed Air Cylinder HZ Series

Description
Standard Features: Power-stroke only operation High Cycle Rates – up to 300 CPM Linear output force Operates in any position Hydra-Pneumatic Power Stroke Only Operation Available in 1-20 Ton Size Range Total Air/Oil Separation Long Service Life (20 Million cycles) Compact design for small spaces Simple Single Air Valve Control Force/Distance Sensor and Monitoring Options Non-Rotate option 3 available mounting configurations 3 Year warranty
Datasheet
Description
Standard Features: Power-stroke only operation High Cycle Rates – up to 300 CPM Linear output force Operates in any position Hydra-Pneumatic Power Stroke Only Operation Available in 1-20 Ton Size Range Total Air/Oil Separation Long Service Life (20 Million cycles) Compact design for small spaces Simple Single Air Valve Control Force/Distance Sensor and Monitoring Options Non-Rotate option 3 available mounting configurations 3 Year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Air Cylinder - HZ Series - Aries Engineering Co., Inc.
Dundee, MI, USA
High Speed Air Cylinder
HZ Series
High Speed Air Cylinder HZ Series
Standard Features: Power-stroke only operation High Cycle Rates – up to 300 CPM Linear output force Operates in any position Hydra-Pneumatic Power Stroke Only Operation Available in 1-20 Ton Size Range Total Air/Oil Separation Long Service Life (20 Million cycles) Compact design for small spaces Simple Single Air Valve Control Force/Distance Sensor and Monitoring Options Non-Rotate option 3 available mounting configurations 3 Year warranty

Standard Features:

  • Power-stroke only operation
  • High Cycle Rates – up to 300 CPM
  • Linear output force
  • Operates in any position
  • Hydra-Pneumatic Power Stroke Only Operation
  • Available in 1-20 Ton Size Range
  • Total Air/Oil Separation
  • Long Service Life (20 Million cycles)
  • Compact design for small spaces
  • Simple Single Air Valve Control
  • Force/Distance Sensor and Monitoring Options
  • Non-Rotate option
  • 3 available mounting configurations
  • 3 Year warranty
Supplier's Site Datasheet

Technical Specifications

  Aries Engineering Co., Inc.
Product Category Air Cylinders
Product Number HZ Series
Product Name High Speed Air Cylinder
Stroke 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
Rated Load/Force 2000 to 20000 lbs (907 to 9070 kg)
Shaft Diameter 1.75 to 2.99 inch (44.42 to 75.95 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-20-15-I-P-A - Festo Corporation
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
2 suppliers
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
Pneumatic Linear Actuators - ARTEC® Round Rod Air Cylinders - SERIES I - ROUND ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.26 to 2.48 inch (32 to 63 mm)
View Details
Pneumatic Piston Rod Cylinders - 1215776 - RS Components, Ltd.
Specs
Stroke 2.36 inch (60 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.57 inch (40 mm)
View Details