Aries Engineering Co., Inc. Press Monitoring System HyperView

Description
HyperView-Press® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press® will help you achieve your yield and quality objectives. Easy Configurable Setup The system can be set up without an external computer by using the optional touch screen monitor or with the optional mouse and keyboard. The setup is menu driven by a wizard that guides the user through the setup process. This has the benefits of allowing for fast implementation and low start-up costs. Best of all, the wizard configures the HyperView-Press® for your specific press monitoring needs in a matter of minutes unlike other press monitoring solutions that require costly on-site installation by a 3rd party. Off -The-Shelf Solution Sciemetric’s HyperView-Press® Press Monitoring System is a proven off -the-shelf test system that can be quickly set up by the user and automatically confi gured for your specific requirements. Press Monitoring Best Practices The HyperView-Press® comes out of the box with advanced algorithms designed for the simplest to the most complex press monitoring requirements. Sciemetric has embedded press monitoring “best practices” into the system based on decades of experience with press applications. During setup, the HyperView-Press® gathers information from the wizard and automatically makes modifications to the software to fit the specific customer implementation requirements. The wizard provides the best of both worlds: the deployment simplicity of an off-the-shelf solution coupled with the benefits of a custom solution tailored to your exact press monitoring requirements. The best practices used by the HyperView-Press® include Sciemetric’s advanced signature analysis methodology. Algorithms find specific features on a press waveform and conduct advanced analysis on those key features (e.g. initial contact point, point of bottom out, point of absolute maximum force, etc.). The analysis does not rely on the waveform’s position on the result grid as the features are identifi ed dynamically and the full feature characteristics are evaluated. This technique yields increased accuracy and better repeatability than conventional methods. Conventional press monitoring systems use basic ‘postage stamp’, ‘box function’, ‘fitting window’ or ‘peak detection’ to determine quality. These older approaches collect a limited sample of data and verify that the waveform correctly enters and exits static windows on the waveform. These approaches yield unreliable results as they fail to fully analyze each waveform feature.
Datasheet
Description
HyperView-Press® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press® will help you achieve your yield and quality objectives. Easy Configurable Setup The system can be set up without an external computer by using the optional touch screen monitor or with the optional mouse and keyboard. The setup is menu driven by a wizard that guides the user through the setup process. This has the benefits of allowing for fast implementation and low start-up costs. Best of all, the wizard configures the HyperView-Press® for your specific press monitoring needs in a matter of minutes unlike other press monitoring solutions that require costly on-site installation by a 3rd party. Off -The-Shelf Solution Sciemetric’s HyperView-Press® Press Monitoring System is a proven off -the-shelf test system that can be quickly set up by the user and automatically confi gured for your specific requirements. Press Monitoring Best Practices The HyperView-Press® comes out of the box with advanced algorithms designed for the simplest to the most complex press monitoring requirements. Sciemetric has embedded press monitoring “best practices” into the system based on decades of experience with press applications. During setup, the HyperView-Press® gathers information from the wizard and automatically makes modifications to the software to fit the specific customer implementation requirements. The wizard provides the best of both worlds: the deployment simplicity of an off-the-shelf solution coupled with the benefits of a custom solution tailored to your exact press monitoring requirements. The best practices used by the HyperView-Press® include Sciemetric’s advanced signature analysis methodology. Algorithms find specific features on a press waveform and conduct advanced analysis on those key features (e.g. initial contact point, point of bottom out, point of absolute maximum force, etc.). The analysis does not rely on the waveform’s position on the result grid as the features are identifi ed dynamically and the full feature characteristics are evaluated. This technique yields increased accuracy and better repeatability than conventional methods. Conventional press monitoring systems use basic ‘postage stamp’, ‘box function’, ‘fitting window’ or ‘peak detection’ to determine quality. These older approaches collect a limited sample of data and verify that the waveform correctly enters and exits static windows on the waveform. These approaches yield unreliable results as they fail to fully analyze each waveform feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Press Monitoring System - HyperView - Aries Engineering Co., Inc.
Dundee, MI, USA
Press Monitoring System
HyperView
Press Monitoring System HyperView
HyperView-Press® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press® will help you achieve your yield and quality objectives. Easy Configurable Setup The system can be set up without an external computer by using the optional touch screen monitor or with the optional mouse and keyboard. The setup is menu driven by a wizard that guides the user through the setup process. This has the benefits of allowing for fast implementation and low start-up costs. Best of all, the wizard configures the HyperView-Press® for your specific press monitoring needs in a matter of minutes unlike other press monitoring solutions that require costly on-site installation by a 3rd party. Off -The-Shelf Solution Sciemetric’s HyperView-Press® Press Monitoring System is a proven off -the-shelf test system that can be quickly set up by the user and automatically confi gured for your specific requirements. Press Monitoring Best Practices The HyperView-Press® comes out of the box with advanced algorithms designed for the simplest to the most complex press monitoring requirements. Sciemetric has embedded press monitoring “best practices” into the system based on decades of experience with press applications. During setup, the HyperView-Press® gathers information from the wizard and automatically makes modifications to the software to fit the specific customer implementation requirements. The wizard provides the best of both worlds: the deployment simplicity of an off-the-shelf solution coupled with the benefits of a custom solution tailored to your exact press monitoring requirements. The best practices used by the HyperView-Press® include Sciemetric’s advanced signature analysis methodology. Algorithms find specific features on a press waveform and conduct advanced analysis on those key features (e.g. initial contact point, point of bottom out, point of absolute maximum force, etc.). The analysis does not rely on the waveform’s position on the result grid as the features are identifi ed dynamically and the full feature characteristics are evaluated. This technique yields increased accuracy and better repeatability than conventional methods. Conventional press monitoring systems use basic ‘postage stamp’, ‘box function’, ‘fitting window’ or ‘peak detection’ to determine quality. These older approaches collect a limited sample of data and verify that the waveform correctly enters and exits static windows on the waveform. These approaches yield unreliable results as they fail to fully analyze each waveform feature.

HyperView-Press® Monitoring System provides the easiest to use, most comprehensive and highest reliability press monitoring available. With the most consistent test results and less false failures, the HyperView-Press® will help you achieve your yield and quality objectives.

Easy Configurable Setup
The system can be set up without an external computer by using the optional touch screen monitor or with the optional mouse and keyboard. The setup is menu driven by a wizard that guides the user through the setup process. This has the benefits of allowing for fast implementation and low start-up costs. Best of all, the wizard configures the HyperView-Press® for your specific press monitoring needs in a matter of minutes unlike other press monitoring solutions that require costly on-site installation by a 3rd party.

Off -The-Shelf Solution
Sciemetric’s HyperView-Press® Press Monitoring System is a proven off -the-shelf test system that can be quickly set up by the user and automatically confi gured for your specific requirements.

Press Monitoring Best Practices
The HyperView-Press® comes out of the box with advanced algorithms designed for the simplest to the most complex press monitoring requirements. Sciemetric has embedded press monitoring “best practices” into the system based on decades of experience with press applications. During setup, the HyperView-Press® gathers information from the wizard and automatically makes modifications to the software to fit the specific customer implementation requirements. The wizard provides the best of both worlds: the deployment simplicity of an off-the-shelf solution coupled with the benefits of a custom solution tailored to your exact press monitoring requirements.

The best practices used by the HyperView-Press® include Sciemetric’s advanced signature analysis methodology. Algorithms find specific features on a press waveform and conduct advanced analysis on those key features (e.g. initial contact point, point of bottom out, point of absolute maximum force, etc.). The analysis does not rely on the waveform’s position on the result grid as the features are identifi ed dynamically and the full feature characteristics are evaluated. This technique yields increased accuracy and better repeatability than conventional methods. Conventional press monitoring systems use basic ‘postage stamp’, ‘box function’, ‘fitting window’ or ‘peak detection’ to determine quality. These older approaches collect a limited sample of data and verify that the waveform correctly enters and exits static windows on the waveform. These approaches yield unreliable results as they fail to fully analyze each waveform feature.

Supplier's Site Datasheet

Technical Specifications

  Aries Engineering Co., Inc.
Product Category Data Acquisition Systems and Instruments
Product Number HyperView
Product Name Press Monitoring System
Form Factor Stand-alone
User Interface Front Panel
Host Connection RS232/422/485
Network Options DeviceNet (optional feature); Profibus (optional feature)
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Form Factor DIN Rail
Host Connection USB; Ethernet
Analog Channels 16 #
View Details