Aries Engineering Co., Inc. Inline Air Cylinder HPI Series

Description
The “HPI” Series Inline cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00” stroke, and 1.00” power stroke, the HPI Series cylinder design provides the greatest force per dollar invested with Aries. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting styles available; FH(Standard), UH(Universal), MH(Bearing flat with head) Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases. 3 year warranty Options: PAF/PAQ die set couplings Rod Lock Option PT/ELT Sensors Gage Kits SW Psi. switch, analog or digital Fill Units, manual/automatic HyperCyl IntelliCylR Force/Distance Monitoring System includes; Low Voltage Linear Transducer with cable Load Cell with cable
Datasheet
Description
The “HPI” Series Inline cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00” stroke, and 1.00” power stroke, the HPI Series cylinder design provides the greatest force per dollar invested with Aries. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting styles available; FH(Standard), UH(Universal), MH(Bearing flat with head) Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases. 3 year warranty Options: PAF/PAQ die set couplings Rod Lock Option PT/ELT Sensors Gage Kits SW Psi. switch, analog or digital Fill Units, manual/automatic HyperCyl IntelliCylR Force/Distance Monitoring System includes; Low Voltage Linear Transducer with cable Load Cell with cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline  Air Cylinder - HPI Series - Aries Engineering Co., Inc.
Dundee, MI, USA
Inline Air Cylinder
HPI Series
Inline Air Cylinder HPI Series
The “HPI” Series Inline cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00” stroke, and 1.00” power stroke, the HPI Series cylinder design provides the greatest force per dollar invested with Aries. Standard Features: Total air/oil separation Linear force output Three moving components Internal shock pads Fill and high pressure gage couplings Hose assembly and disconnect Three mounting styles available; FH(Standard), UH(Universal), MH(Bearing flat with head) Simple control circuits 100,000 PSI tensile tie rods NFPA medium duty mounting styles Operation in any position or attitude 4.7 million MTBF, 20 million service life Field serviceable-seal kits Fill units/repair manual Heavy-duty construction designed for years of trouble free use Numerous options, such as gage kits, sensors, press frames and bases. 3 year warranty Options: PAF/PAQ die set couplings Rod Lock Option PT/ELT Sensors Gage Kits SW Psi. switch, analog or digital Fill Units, manual/automatic HyperCyl IntelliCylR Force/Distance Monitoring System includes; Low Voltage Linear Transducer with cable Load Cell with cable

The “HPI” Series Inline cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 200 tons, up to 8.00” stroke, and 1.00” power stroke, the HPI Series cylinder design provides the greatest force per dollar invested with Aries.

Standard Features:

  • Total air/oil separation
  • Linear force output
  • Three moving components
  • Internal shock pads
  • Fill and high pressure gage couplings
  • Hose assembly and disconnect
  • Three mounting styles available; FH(Standard), UH(Universal), MH(Bearing flat with head)
  • Simple control circuits
  • 100,000 PSI tensile tie rods
  • NFPA medium duty mounting styles
  • Operation in any position or attitude
  • 4.7 million MTBF, 20 million service life
  • Field serviceable-seal kits
  • Fill units/repair manual
  • Heavy-duty construction designed for years of trouble free use
  • Numerous options, such as gage kits, sensors, press frames and bases.
  • 3 year warranty

Options:

  • PAF/PAQ die set couplings
  • Rod Lock Option
  • PT/ELT Sensors
  • Gage Kits
  • SW Psi. switch, analog or digital
  • Fill Units, manual/automatic
  • HyperCyl IntelliCylR Force/Distance Monitoring System includes;
    • Low Voltage Linear Transducer with cable
    • Load Cell with cable
Supplier's Site Datasheet

Technical Specifications

  Aries Engineering Co., Inc.
Product Category Air Cylinders
Product Number HPI Series
Product Name Inline Air Cylinder
Operating Pressure 30 to 100 psi (21.11 to 70.38 m H2O)
Shaft Diameter 1.75 to 5.25 inch (44.42 to 133 mm)
Operating Temperature 10 to 160 F (-12.22 to 71.11 C)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Piston Rod Cylinders - 1215761 - RS Components, Ltd.
Specs
Stroke 0.3937 inch (10 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 1.57 inch (40 mm)
View Details
GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Stroke 2 to 8 inch (50.8 to 203 mm)
Bore Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Operating Temperature -20 to 180 F (-28.89 to 82.22 C)
View Details
Pneumatic Linear Actuators - ARTEC® ISO & UNITOP Rod Air Cylinders - SERIES U - ISO 15552 ROD AIR CYLINDERS -  - Branham, W.C. Inc.
Specs
Stroke 0.9843 to 39.37 inch (25 to 1000 mm)
Operating Pressure 145 psi (102 m H2O)
Bore Size 6.3 to 12.6 inch (160 to 320 mm)
View Details
Single Acting Cylinders - 60301 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 1320 lbs (599 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details