Aries Electronics, Inc. Universal SOIC ZIF Test Socket – Series 547

Description
FEATURES Devices with up to 44 pins can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the socket Accepts SOIC Gull-wing and J-lead devices, up to 44 pins on 0.050 [1.27] lead pitch, body widths from 0.150 to 0.600 [3.81 to 15.24] Optional device lifter for easy package removal GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) CONTACTS: BeCu 172 per QQ-C-533 CONTACT PLATING: 20µ [0.51µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per QQ-N-290 over 20µ [0.51µ] min. Cu per MIL-C-14550 HARDWARE: Stainless Steel CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: 257°F [125°C]
Datasheet
Description
FEATURES Devices with up to 44 pins can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the socket Accepts SOIC Gull-wing and J-lead devices, up to 44 pins on 0.050 [1.27] lead pitch, body widths from 0.150 to 0.600 [3.81 to 15.24] Optional device lifter for easy package removal GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) CONTACTS: BeCu 172 per QQ-C-533 CONTACT PLATING: 20µ [0.51µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per QQ-N-290 over 20µ [0.51µ] min. Cu per MIL-C-14550 HARDWARE: Stainless Steel CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: 257°F [125°C]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal SOIC ZIF Test Socket – Series 547 -  - Aries Electronics, Inc.
Bristol, PA, USA
Universal SOIC ZIF Test Socket – Series 547
Universal SOIC ZIF Test Socket – Series 547
FEATURES Devices with up to 44 pins can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the socket Accepts SOIC Gull-wing and J-lead devices, up to 44 pins on 0.050 [1.27] lead pitch, body widths from 0.150 to 0.600 [3.81 to 15.24] Optional device lifter for easy package removal GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) CONTACTS: BeCu 172 per QQ-C-533 CONTACT PLATING: 20µ [0.51µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per QQ-N-290 over 20µ [0.51µ] min. Cu per MIL-C-14550 HARDWARE: Stainless Steel CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: 257°F [125°C]

FEATURES

  • Devices with up to 44 pins can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the socket
  • Accepts SOIC Gull-wing and J-lead devices, up to 44 pins on 0.050 [1.27] lead pitch, body widths from 0.150 to 0.600 [3.81 to 15.24]
  • Optional device lifter for easy package removal

GENERAL SPECIFICATIONS

  • BODY MATERIAL: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS)
  • CONTACTS: BeCu 172 per QQ-C-533
  • CONTACT PLATING: 20µ [0.51µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per QQ-N-290 over 20µ [0.51µ] min. Cu per MIL-C-14550
  • HARDWARE: Stainless Steel
  • CONTACT CURRENT RATING: 1 amp
  • OPERATING TEMPERATURE: 257°F [125°C]
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Universal SOIC ZIF Test Socket – Series 547
Product Type IC Socket
Socket Type SOIC; Test
Features ZIF Lock; Clamshell Socket
Military Standards MIL-G-45204, MIL-C-14550
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
PCB Headers & Receptacles - 102792-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details