Aries Electronics, Inc. Universal PLCC ZIF Test Socket – Live Bug Type – Series 537

Description
FEATURES This Universal PLCC ZIF Test Socket takes seven sizes of PLCC footprints with Aries Insert Plates The PLCC is inserted ‘live bug’ (pins down) into the position over the bed; the top half of the clamshell is closed for testing, programming, etc. The bottom solder tail pins are the ends of the contacts or “bed,” thus permitting mounting to a PC board Accepts JEDEC MO-047AA-AH PLCCs and JEDEC MO-044AA-AB ceramics with 20, 28, 44, 52, 68, or 84 square leads, as well as JEDEC MS-016 PLCCs with 32 rectangular leads GENERAL SPECIFICATIONS PLASTIC: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) CONTACT PIN: BeCu 172 heat-treated CONTACT PLATING: 12µ [0.31µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B over 20µ [0.51µ] Cu per MIL-C-14550 HARDWARE: Stainless Steel OPERATING TEMPERATURE: 85°F to 257°F [-65°C to 125°C] LIFE CYCLE: 10,000 insertions max. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.032 ±0.002 [0.81 ±0.05] dia.
Datasheet
Description
FEATURES This Universal PLCC ZIF Test Socket takes seven sizes of PLCC footprints with Aries Insert Plates The PLCC is inserted ‘live bug’ (pins down) into the position over the bed; the top half of the clamshell is closed for testing, programming, etc. The bottom solder tail pins are the ends of the contacts or “bed,” thus permitting mounting to a PC board Accepts JEDEC MO-047AA-AH PLCCs and JEDEC MO-044AA-AB ceramics with 20, 28, 44, 52, 68, or 84 square leads, as well as JEDEC MS-016 PLCCs with 32 rectangular leads GENERAL SPECIFICATIONS PLASTIC: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) CONTACT PIN: BeCu 172 heat-treated CONTACT PLATING: 12µ [0.31µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B over 20µ [0.51µ] Cu per MIL-C-14550 HARDWARE: Stainless Steel OPERATING TEMPERATURE: 85°F to 257°F [-65°C to 125°C] LIFE CYCLE: 10,000 insertions max. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.032 ±0.002 [0.81 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal PLCC ZIF Test Socket – Live Bug Type – Series 537 -  - Aries Electronics, Inc.
Bristol, PA, USA
Universal PLCC ZIF Test Socket – Live Bug Type – Series 537
Universal PLCC ZIF Test Socket – Live Bug Type – Series 537
FEATURES This Universal PLCC ZIF Test Socket takes seven sizes of PLCC footprints with Aries Insert Plates The PLCC is inserted ‘live bug’ (pins down) into the position over the bed; the top half of the clamshell is closed for testing, programming, etc. The bottom solder tail pins are the ends of the contacts or “bed,” thus permitting mounting to a PC board Accepts JEDEC MO-047AA-AH PLCCs and JEDEC MO-044AA-AB ceramics with 20, 28, 44, 52, 68, or 84 square leads, as well as JEDEC MS-016 PLCCs with 32 rectangular leads GENERAL SPECIFICATIONS PLASTIC: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) CONTACT PIN: BeCu 172 heat-treated CONTACT PLATING: 12µ [0.31µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B over 20µ [0.51µ] Cu per MIL-C-14550 HARDWARE: Stainless Steel OPERATING TEMPERATURE: 85°F to 257°F [-65°C to 125°C] LIFE CYCLE: 10,000 insertions max. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.032 ±0.002 [0.81 ±0.05] dia.

FEATURES

  • This Universal PLCC ZIF Test Socket takes seven sizes of PLCC footprints with Aries Insert Plates
  • The PLCC is inserted ‘live bug’ (pins down) into the position over the bed; the top half of the clamshell is closed for testing, programming, etc. The bottom solder tail pins are the ends of the contacts or “bed,” thus permitting mounting to a PC board
  • Accepts JEDEC MO-047AA-AH PLCCs and JEDEC MO-044AA-AB ceramics with 20, 28, 44, 52, 68, or 84 square leads, as well as JEDEC MS-016 PLCCs with 32 rectangular leads

GENERAL SPECIFICATIONS

  • PLASTIC: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS)
  • CONTACT PIN: BeCu 172 heat-treated
  • CONTACT PLATING: 12µ [0.31µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B over 20µ [0.51µ] Cu per MIL-C-14550
  • HARDWARE: Stainless Steel
  • OPERATING TEMPERATURE: 85°F to 257°F [-65°C to 125°C]
  • LIFE CYCLE: 10,000 insertions max.

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.032 ±0.002 [0.81 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Universal PLCC ZIF Test Socket – Live Bug Type – Series 537
Product Type IC Socket
Socket Type PLCC; Test
Mounting Through-Hole
Features ZIF Lock; Clamshell Socket
Unlock Full Specs
to access all available technical data

Similar Products

IC & Component Sockets - D01-9953242 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - 102155-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details