Aries Electronics, Inc. Universal DIP Test Socket Receptacle – Series 6556

Description
FEATURES The Aries Universal Test Socket Receptacle is sturdy, open-frame and easily mounted to PC boards Allows for easy replacement of Aries and other manufacturers’ test sockets The threaded inserts at both ends of the receptacle provide a firm and positive connection for the test socket A choice of four collet pin styles makes the receptacle useful for any interconnection method If a high-temperature version for use with socket shown on Data Sheet 10002 is required, please contact factory for availability GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: 100µ [2.54µ] Ni underplate per SAE AMS-QQ-N-290B, overplated with either: “X0” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 X0TL 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545; “X1” 10µ [0.25µ] min. Au per MIL-G-45204 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 30µ [0.76µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290 HARDWARE: Stainless Steel and Ni-plated Brass CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 302°F [150°C] Au plating ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.110-0.150 [2.54-3.81] long INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
Datasheet
Description
FEATURES The Aries Universal Test Socket Receptacle is sturdy, open-frame and easily mounted to PC boards Allows for easy replacement of Aries and other manufacturers’ test sockets The threaded inserts at both ends of the receptacle provide a firm and positive connection for the test socket A choice of four collet pin styles makes the receptacle useful for any interconnection method If a high-temperature version for use with socket shown on Data Sheet 10002 is required, please contact factory for availability GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: 100µ [2.54µ] Ni underplate per SAE AMS-QQ-N-290B, overplated with either: “X0” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 X0TL 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545; “X1” 10µ [0.25µ] min. Au per MIL-G-45204 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 30µ [0.76µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290 HARDWARE: Stainless Steel and Ni-plated Brass CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 302°F [150°C] Au plating ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.110-0.150 [2.54-3.81] long INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal DIP Test Socket Receptacle – Series 6556 -  - Aries Electronics, Inc.
Bristol, PA, USA
Universal DIP Test Socket Receptacle – Series 6556
Universal DIP Test Socket Receptacle – Series 6556
FEATURES The Aries Universal Test Socket Receptacle is sturdy, open-frame and easily mounted to PC boards Allows for easy replacement of Aries and other manufacturers’ test sockets The threaded inserts at both ends of the receptacle provide a firm and positive connection for the test socket A choice of four collet pin styles makes the receptacle useful for any interconnection method If a high-temperature version for use with socket shown on Data Sheet 10002 is required, please contact factory for availability GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS) PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: 100µ [2.54µ] Ni underplate per SAE AMS-QQ-N-290B, overplated with either: “X0” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 X0TL 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545; “X1” 10µ [0.25µ] min. Au per MIL-G-45204 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 30µ [0.76µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290 HARDWARE: Stainless Steel and Ni-plated Brass CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 302°F [150°C] Au plating ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.110-0.150 [2.54-3.81] long INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead

FEATURES

  • The Aries Universal Test Socket Receptacle is sturdy, open-frame and easily mounted to PC boards
  • Allows for easy replacement of Aries and other manufacturers’ test sockets
  • The threaded inserts at both ends of the receptacle provide a firm and positive connection for the test socket
  • A choice of four collet pin styles makes the receptacle useful for any interconnection method
  • If a high-temperature version for use with socket shown on Data Sheet 10002 is required, please contact factory for availability

GENERAL SPECIFICATIONS

  • SOCKET BODY: black UL 94V-0 glass-filled Polyphenylene Sulfide (PPS)
  • PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
  • PIN BODY PLATING: 100µ [2.54µ] Ni underplate per SAE AMS-QQ-N-290B, overplated with either: “X0” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 X0TL 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545; “X1” 10µ [0.25µ] min. Au per MIL-G-45204
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08
  • CONTACT PLATING: 30µ [0.76µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per QQ-N-290
  • HARDWARE: Stainless Steel and Ni-plated Brass
  • CONTACT CURRENT RATING: 3 amps
  • OPERATING TEMPERATURE: 221°F [105°C] Sn plating; 302°F [150°C] Au plating
  • ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.110-0.150 [2.54-3.81] long
  • INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Universal DIP Test Socket Receptacle – Series 6556
Product Type IC Socket
Socket Type DIP; Test
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
PCB Headers & Receptacles - 103239-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details