Aries Electronics, Inc. Surface Mount Open Frame Collet Sockets – Series 518

Description
FEATURES Open-frame allows for more efficient utilization of board space and better cooling Compatible with automatic insertion equipment Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 50µ min. [1.27µ] Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.063 [1.60] dia.
Datasheet
Description
FEATURES Open-frame allows for more efficient utilization of board space and better cooling Compatible with automatic insertion equipment Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 50µ min. [1.27µ] Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.063 [1.60] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Open Frame Collet Sockets – Series 518 -  - Aries Electronics, Inc.
Bristol, PA, USA
Surface Mount Open Frame Collet Sockets – Series 518
Surface Mount Open Frame Collet Sockets – Series 518
FEATURES Open-frame allows for more efficient utilization of board space and better cooling Compatible with automatic insertion equipment Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 50µ min. [1.27µ] Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.063 [1.60] dia.

FEATURES

  • Open-frame allows for more efficient utilization of board space and better cooling
  • Compatible with automatic insertion equipment
  • Side-to-side and end-to-end stackable

GENERAL SPECIFICATIONS

  • BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
  • PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
  • PIN BODY PLATING: either 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08
  • CONTACT PLATING: 10µ [0.25µ] Au per MIL-G-45204 over 50µ min. [1.27µ] Ni per SAE AMS-QQ-N-290B
  • CONTACT CURRENT RATING: 3 amps
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C]
  • INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
  • ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.100-0.125 [2.54-3.18] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB PAD SIZE: 0.063 [1.60] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Surface Mount Open Frame Collet Sockets – Series 518
Product Type IC Socket
Socket Type Collet Socket
Mounting SMT
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FS13405L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details