Aries Electronics, Inc. Strip-Line™ Sockets – Series 0501

Description
FEATURES For mounting liquid crystal displays and other high pin count or odd centered components Available in several sizes with bifurcated contacts in wire wrap pins or solder pin tails Optional Spacer available for mounting on 0.300 [7.62], 0.600 [15.24], 0.900 [22.86], 1.100 [27.94], and 1.300 [33.02] centers. Consult factory for other sizes GENERAL SPECIFICATIONS BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN: Grade A Phosphor Bronze per QQ-B-750 OPTIONAL SPACER: FR-4 0.032 [0.81] thick PIN PLATING: “11” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “10TL” 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au INSERTION FORCE: 110g/pin average WITHDRAWAL FORCE: 75g/pin average ACCEPTS: flat leads up to 0.014 x 0.020 wide [0.36-0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane 0.080-0.160 [2.03-4.06] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.045 ±0.002 [0.1.14 ±0.05] dia.
Datasheet
Description
FEATURES For mounting liquid crystal displays and other high pin count or odd centered components Available in several sizes with bifurcated contacts in wire wrap pins or solder pin tails Optional Spacer available for mounting on 0.300 [7.62], 0.600 [15.24], 0.900 [22.86], 1.100 [27.94], and 1.300 [33.02] centers. Consult factory for other sizes GENERAL SPECIFICATIONS BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN: Grade A Phosphor Bronze per QQ-B-750 OPTIONAL SPACER: FR-4 0.032 [0.81] thick PIN PLATING: “11” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “10TL” 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au INSERTION FORCE: 110g/pin average WITHDRAWAL FORCE: 75g/pin average ACCEPTS: flat leads up to 0.014 x 0.020 wide [0.36-0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane 0.080-0.160 [2.03-4.06] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.045 ±0.002 [0.1.14 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strip-Line™ Sockets – Series 0501 -  - Aries Electronics, Inc.
Bristol, PA, USA
Strip-Line™ Sockets – Series 0501
Strip-Line™ Sockets – Series 0501
FEATURES For mounting liquid crystal displays and other high pin count or odd centered components Available in several sizes with bifurcated contacts in wire wrap pins or solder pin tails Optional Spacer available for mounting on 0.300 [7.62], 0.600 [15.24], 0.900 [22.86], 1.100 [27.94], and 1.300 [33.02] centers. Consult factory for other sizes GENERAL SPECIFICATIONS BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN: Grade A Phosphor Bronze per QQ-B-750 OPTIONAL SPACER: FR-4 0.032 [0.81] thick PIN PLATING: “11” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “10TL” 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au INSERTION FORCE: 110g/pin average WITHDRAWAL FORCE: 75g/pin average ACCEPTS: flat leads up to 0.014 x 0.020 wide [0.36-0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane 0.080-0.160 [2.03-4.06] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.045 ±0.002 [0.1.14 ±0.05] dia.

FEATURES

  • For mounting liquid crystal displays and other high pin count or odd centered components
  • Available in several sizes with bifurcated contacts in wire wrap pins or solder pin tails
  • Optional Spacer available for mounting on 0.300 [7.62], 0.600 [15.24], 0.900 [22.86], 1.100 [27.94], and 1.300 [33.02] centers. Consult factory for other sizes

GENERAL SPECIFICATIONS

  • BODY: black UL 94V-0 glass-filled 4/6 Nylon
  • PIN: Grade A Phosphor Bronze per QQ-B-750
  • OPTIONAL SPACER: FR-4 0.032 [0.81] thick
  • PIN PLATING: “11” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “10TL” 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
  • CURRENT RATING: 1 amp
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au
  • INSERTION FORCE: 110g/pin average
  • WITHDRAWAL FORCE: 75g/pin average
  • ACCEPTS: flat leads up to 0.014 x 0.020 wide [0.36-0.51], Round Leads up to 0.020 [0.51] dia.
  • SOCKET ACCEPTS: lead lengths from seating plane 0.080-0.160 [2.03-4.06]

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.045 ±0.002 [0.1.14 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Strip-Line™ Sockets – Series 0501
Product Type IC Socket
Socket Type Strip-Line™ Collet Socket
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 102975-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Forked Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details