Aries Electronics, Inc. Standard DIP Sockets – Series 511

Description
FEATURES Standard DIP sockets are available with Solder Pin Tails or Wire Wrap Pins, both with bifurcated contacts Aries offers these standard DIP sockets in more sizes than any other manufacturer GENERAL SPECIFICATIONS STANDARD BODY: black UL 94V-0 glass-filled 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 PIN PLATING: “0” 50-130µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ Ni per SAE AMS-QQ-N-290B; “0TL” 50-130µ 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ Ni per SAE AMS-QQ-N-290B; “1” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to105°C] Sn; -67°F to 257°F [-55°C 125°C] Au INSERTION FORCE: 110g/pin average WITHDRAWAL FORCE: 75g/pin average ACCEPTS: flat leads up to 0.014 thick x 0.020 wide [0.36 x 0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane from 0.075-0.160 [1.91-4.06] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ± 0.05] dia.
Datasheet
Description
FEATURES Standard DIP sockets are available with Solder Pin Tails or Wire Wrap Pins, both with bifurcated contacts Aries offers these standard DIP sockets in more sizes than any other manufacturer GENERAL SPECIFICATIONS STANDARD BODY: black UL 94V-0 glass-filled 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 PIN PLATING: “0” 50-130µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ Ni per SAE AMS-QQ-N-290B; “0TL” 50-130µ 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ Ni per SAE AMS-QQ-N-290B; “1” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to105°C] Sn; -67°F to 257°F [-55°C 125°C] Au INSERTION FORCE: 110g/pin average WITHDRAWAL FORCE: 75g/pin average ACCEPTS: flat leads up to 0.014 thick x 0.020 wide [0.36 x 0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane from 0.075-0.160 [1.91-4.06] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ± 0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard DIP Sockets – Series 511 -  - Aries Electronics, Inc.
Bristol, PA, USA
Standard DIP Sockets – Series 511
Standard DIP Sockets – Series 511
FEATURES Standard DIP sockets are available with Solder Pin Tails or Wire Wrap Pins, both with bifurcated contacts Aries offers these standard DIP sockets in more sizes than any other manufacturer GENERAL SPECIFICATIONS STANDARD BODY: black UL 94V-0 glass-filled 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 PIN PLATING: “0” 50-130µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ Ni per SAE AMS-QQ-N-290B; “0TL” 50-130µ 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ Ni per SAE AMS-QQ-N-290B; “1” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to105°C] Sn; -67°F to 257°F [-55°C 125°C] Au INSERTION FORCE: 110g/pin average WITHDRAWAL FORCE: 75g/pin average ACCEPTS: flat leads up to 0.014 thick x 0.020 wide [0.36 x 0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane from 0.075-0.160 [1.91-4.06] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ± 0.05] dia.

FEATURES

  • Standard DIP sockets are available with Solder Pin Tails or Wire Wrap Pins, both with bifurcated contacts
  • Aries offers these standard DIP sockets in more sizes than any other manufacturer

GENERAL SPECIFICATIONS

  • STANDARD BODY: black UL 94V-0 glass-filled 4/6 Nylon
  • BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750
  • PIN PLATING: “0” 50-130µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ Ni per SAE AMS-QQ-N-290B; “0TL” 50-130µ 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ Ni per SAE AMS-QQ-N-290B; “1” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ Ni per SAE AMS-QQ-N-290B
  • CONTACT CURRENT RATING: 1 amp
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to105°C] Sn; -67°F to 257°F [-55°C 125°C] Au
  • INSERTION FORCE: 110g/pin average
  • WITHDRAWAL FORCE: 75g/pin average
  • ACCEPTS: flat leads up to 0.014 thick x 0.020 wide [0.36 x 0.51], Round Leads up to 0.020 [0.51] dia.
  • SOCKET ACCEPTS: lead lengths from seating plane from 0.075-0.160 [1.91-4.06]

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ± 0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Standard DIP Sockets – Series 511
Product Type IC Socket
Socket Type DIP
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102312-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 9094228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Swage
View Details