FEATURES
RoHS/WEEE-Compliant
Allows the use of 0.65mm pitch surface mount ICs in thru-hole designs
Ideal for prototyping and testing/evaluating SSOP ICs
Adapter can be cut to smaller sizes by end user
For Panelized Form or for mounting of consigned ICs, consult factory
GENERAL SPECIFICATIONS
ADAPTER BODY: 0.062 [1.58] thick FR-406 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides
PADS: finished with ENIG (Immersion Au over Electroless Ni)
PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
CURRENT RATING: 1 amp
OPERATING TEMPERATURE: 221°F [105°C]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Will plug into standard IC socket
Aries Electronics, Inc.
Done
Datasheet
Description
FEATURES
RoHS/WEEE-Compliant
Allows the use of 0.65mm pitch surface mount ICs in thru-hole designs
Ideal for prototyping and testing/evaluating SSOP ICs
Adapter can be cut to smaller sizes by end user
For Panelized Form or for mounting of consigned ICs, consult factory
GENERAL SPECIFICATIONS
ADAPTER BODY: 0.062 [1.58] thick FR-406 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides
PADS: finished with ENIG (Immersion Au over Electroless Ni)
PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
CURRENT RATING: 1 amp
OPERATING TEMPERATURE: 221°F [105°C]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Will plug into standard IC socket
FEATURES
RoHS/WEEE-Compliant
Allows the use of 0.65mm pitch surface mount ICs in thru-hole designs
Ideal for prototyping and testing/evaluating SSOP ICs
Adapter can be cut to smaller sizes by end user
For Panelized Form or for mounting of consigned ICs, consult factory
GENERAL SPECIFICATIONS
ADAPTER BODY: 0.062 [1.58] thick FR-406 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides
PADS: finished with ENIG (Immersion Au over Electroless Ni)
PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
CURRENT RATING: 1 amp
OPERATING TEMPERATURE: 221°F [105°C]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Will plug into standard IC socket
FEATURES
RoHS/WEEE-Compliant
Allows the use of 0.65mm pitch surface mount ICs in thru-hole designs
Ideal for prototyping and testing/evaluating SSOP ICs
Adapter can be cut to smaller sizes by end user
For Panelized Form or for mounting of consigned ICs, consult factory
GENERAL SPECIFICATIONS
ADAPTER BODY: 0.062 [1.58] thick FR-406 or IS410 per IPC 4101C/26 with 1-oz. Cu traces, both sides
PADS: finished with ENIG (Immersion Au over Electroless Ni)
PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
PIN PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B