Aries Electronics, Inc. SOIC-to-SOWIC Adapter

Description
FEATURES Allows the use of a narrow package IC in place of a wide one GENERAL SPECIFICATIONS LEADS: mechanically fastened and soldered to adapter’s PCB substrate PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick manufactured to IPC-600E Class 2 standards MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS Standard SMT mounting to PCB SMT Package can be IR Re-flowed, Vapor Phased, or simply Hand Soldered
Datasheet
Description
FEATURES Allows the use of a narrow package IC in place of a wide one GENERAL SPECIFICATIONS LEADS: mechanically fastened and soldered to adapter’s PCB substrate PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick manufactured to IPC-600E Class 2 standards MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS Standard SMT mounting to PCB SMT Package can be IR Re-flowed, Vapor Phased, or simply Hand Soldered
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC-to-SOWIC Adapter -  - Aries Electronics, Inc.
Bristol, PA, USA
SOIC-to-SOWIC Adapter
SOIC-to-SOWIC Adapter
FEATURES Allows the use of a narrow package IC in place of a wide one GENERAL SPECIFICATIONS LEADS: mechanically fastened and soldered to adapter’s PCB substrate PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick manufactured to IPC-600E Class 2 standards MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS Standard SMT mounting to PCB SMT Package can be IR Re-flowed, Vapor Phased, or simply Hand Soldered

FEATURES

  • Allows the use of a narrow package IC in place of a wide one

GENERAL SPECIFICATIONS

  • LEADS: mechanically fastened and soldered to adapter’s PCB substrate
  • PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick manufactured to IPC-600E Class 2 standards
  • MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • MALE PIN PLATING: 200µ [5.08µ] Sn/Pb 93/7 per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
  • OPERATING TEMPERATURE: 221°F [105°C]

MOUNTING CONSIDERATIONS

  • Standard SMT mounting to PCB
  • SMT Package can be IR Re-flowed, Vapor Phased, or simply Hand Soldered
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name SOIC-to-SOWIC Adapter
Product Type Package Adapters / Converters
Mounting SMT
Operating Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
715 Series CSP/BGA/QFN Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details