Aries Electronics, Inc. Series 6621 Inverter Socket

Description
FEATURES Inverted configuration allows the socket to be wave soldered on the component side of the PCB and the device socketed through a window on the solder side of the PCB Available on 0.600 [15.24] centers. Consult factory for other sizes GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 CONTACT PLATING: “-30” 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-30TL” 200µ [5.08µ] min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1.5 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to105°C] ACCEPTS: flat leads up to 0.014 thick x 0.020 wide [0.36-0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane from 0.075-0.160 [1.91-4.06] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.15 ±0.05] dia.
Datasheet
Description
FEATURES Inverted configuration allows the socket to be wave soldered on the component side of the PCB and the device socketed through a window on the solder side of the PCB Available on 0.600 [15.24] centers. Consult factory for other sizes GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 CONTACT PLATING: “-30” 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-30TL” 200µ [5.08µ] min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1.5 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to105°C] ACCEPTS: flat leads up to 0.014 thick x 0.020 wide [0.36-0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane from 0.075-0.160 [1.91-4.06] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.15 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 6621 Inverter Socket -  - Aries Electronics, Inc.
Bristol, PA, USA
Series 6621 Inverter Socket
Series 6621 Inverter Socket
FEATURES Inverted configuration allows the socket to be wave soldered on the component side of the PCB and the device socketed through a window on the solder side of the PCB Available on 0.600 [15.24] centers. Consult factory for other sizes GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750 CONTACT PLATING: “-30” 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-30TL” 200µ [5.08µ] min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CURRENT RATING: 1.5 amp OPERATING TEMPERATURE: -67°F to 221°F [-55°C to105°C] ACCEPTS: flat leads up to 0.014 thick x 0.020 wide [0.36-0.51], Round Leads up to 0.020 [0.51] dia. SOCKET ACCEPTS: lead lengths from seating plane from 0.075-0.160 [1.91-4.06] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.15 ±0.05] dia.

FEATURES

  • Inverted configuration allows the socket to be wave soldered on the component side of the PCB and the device socketed through a window on the solder side of the PCB
  • Available on 0.600 [15.24] centers. Consult factory for other sizes

GENERAL SPECIFICATIONS

  • BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
  • BIFURCATED CONTACTS: Grade A spring-tempered Phosphor Bronze per QQ-B-750
  • CONTACT PLATING: “-30” 200µ min. matte Sn per ASTM B545-97(2004)e1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-30TL” 200µ [5.08µ] min. Bright 90/10 Sn/Pb per MIL-T-10727 Type 1 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
  • CURRENT RATING: 1.5 amp
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to105°C]
  • ACCEPTS: flat leads up to 0.014 thick x 0.020 wide [0.36-0.51], Round Leads up to 0.020 [0.51] dia.
  • SOCKET ACCEPTS: lead lengths from seating plane from 0.075-0.160 [1.91-4.06] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.044 ±0.002 [1.15 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Series 6621 Inverter Socket
Product Type IC Socket
Mounting Through-Hole
Military Standards MIL-T-10727
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - B5743-103-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102398-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details