Aries Electronics, Inc. Series 35W000 SOWIC-to-DIP Adapter

Description
FEATURES A cost-effective means of upgrading to SOIC without changing your PCB layout Available on 0.300 [7.62] centers For Adapters on 0.400 [10.16] or 0.600 [15.24] centers, consult Data Sheet 18011 GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides PINS: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN PLATING: Sn/Pb 93/7 per ASTM B 545 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Datasheet
Description
FEATURES A cost-effective means of upgrading to SOIC without changing your PCB layout Available on 0.300 [7.62] centers For Adapters on 0.400 [10.16] or 0.600 [15.24] centers, consult Data Sheet 18011 GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides PINS: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN PLATING: Sn/Pb 93/7 per ASTM B 545 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 35W000 SOWIC-to-DIP Adapter -  - Aries Electronics, Inc.
Bristol, PA, USA
Series 35W000 SOWIC-to-DIP Adapter
Series 35W000 SOWIC-to-DIP Adapter
FEATURES A cost-effective means of upgrading to SOIC without changing your PCB layout Available on 0.300 [7.62] centers For Adapters on 0.400 [10.16] or 0.600 [15.24] centers, consult Data Sheet 18011 GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides PINS: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN PLATING: Sn/Pb 93/7 per ASTM B 545 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B OPERATING TEMPERATURE: 221°F [105°C] MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.

FEATURES

  • A cost-effective means of upgrading to SOIC without changing your PCB layout
  • Available on 0.300 [7.62] centers
  • For Adapters on 0.400 [10.16] or 0.600 [15.24] centers, consult Data Sheet 18011

GENERAL SPECIFICATIONS

  • BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides
  • PINS: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00
  • PIN PLATING: Sn/Pb 93/7 per ASTM B 545 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
  • OPERATING TEMPERATURE: 221°F [105°C]

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Series 35W000 SOWIC-to-DIP Adapter
Product Type Package Adapters / Converters
Mounting Through-Hole
Military Standards MIL-G-45204
Unlock Full Specs
to access all available technical data

Similar Products

TO-3 Socket-Heavy Duty w/single tab - 4515 - Keystone Electronics Corp.
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103322-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details