Aries Electronics, Inc. Series 354000 DIP-to-SOIC Adapter

Description
FEATURES Convenient, cost-effective means of converting DIP-style packaging to SOIC PC board layouts GENERAL SPECIFICATIONS SOCKET BODY: black, UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp PCB: FR-4, 0.062 [1.58] thick MALE ADAPTER PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B FEMALE CONTACT PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/ B16M FEMALE PIN PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 FEMALE CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE AMS-QQ-N- 290 CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB SOLDER PAD SIZE: 0.028 [0.71] min. width
Datasheet
Description
FEATURES Convenient, cost-effective means of converting DIP-style packaging to SOIC PC board layouts GENERAL SPECIFICATIONS SOCKET BODY: black, UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp PCB: FR-4, 0.062 [1.58] thick MALE ADAPTER PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B FEMALE CONTACT PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/ B16M FEMALE PIN PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 FEMALE CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE AMS-QQ-N- 290 CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB SOLDER PAD SIZE: 0.028 [0.71] min. width
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series 354000 DIP-to-SOIC Adapter -  - Aries Electronics, Inc.
Bristol, PA, USA
Series 354000 DIP-to-SOIC Adapter
Series 354000 DIP-to-SOIC Adapter
FEATURES Convenient, cost-effective means of converting DIP-style packaging to SOIC PC board layouts GENERAL SPECIFICATIONS SOCKET BODY: black, UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp PCB: FR-4, 0.062 [1.58] thick MALE ADAPTER PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B FEMALE CONTACT PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/ B16M FEMALE PIN PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 FEMALE CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE AMS-QQ-N- 290 CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB SOLDER PAD SIZE: 0.028 [0.71] min. width

FEATURES

  • Convenient, cost-effective means of converting DIP-style packaging to SOIC PC board layouts

GENERAL SPECIFICATIONS

  • SOCKET BODY: black, UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp
  • PCB: FR-4, 0.062 [1.58] thick
  • MALE ADAPTER PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B
  • FEMALE CONTACT PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/ B16M
  • FEMALE PIN PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08
  • FEMALE CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE AMS-QQ-N- 290
  • CONTACT CURRENT RATING: 3 amps
  • OPERATING TEMPERATURE: 221°F [105°C]
  • INSERTION FORCE: 180g/pin; based on a 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90g/pin; based on a 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140g/pin; based on a 0.018 [0.46] dia. test lead
  • SOCKET ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.100-0.125 [2.54-3.18] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB SOLDER PAD SIZE: 0.028 [0.71] min. width
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Series 354000 DIP-to-SOIC Adapter
Product Type Package Adapters / Converters
Socket Type SOIC
Mounting Through-Hole
Military Standards MIL-G-45204
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102321-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Relay Housing Header, X-Large - 714 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details
16+4 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-04-16-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details