Aries Electronics, Inc. Row-to-Row DIP Adapter Socket

Description
FEATURES Adapter Socket allows the use of 0.300 [7.62] center devices when the PCB is drilled on 0.600 [15.24] centers and vice versa, giving the flexibility of using 0.600 [15.24] or 0.300 [7.62] center devices in the same application GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN BODY PLATING: 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 30µ [0.762µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.150 [2.79-3.81] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Datasheet
Description
FEATURES Adapter Socket allows the use of 0.300 [7.62] center devices when the PCB is drilled on 0.600 [15.24] centers and vice versa, giving the flexibility of using 0.600 [15.24] or 0.300 [7.62] center devices in the same application GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN BODY PLATING: 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 30µ [0.762µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.150 [2.79-3.81] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Row-to-Row DIP Adapter Socket -  - Aries Electronics, Inc.
Bristol, PA, USA
Row-to-Row DIP Adapter Socket
Row-to-Row DIP Adapter Socket
FEATURES Adapter Socket allows the use of 0.300 [7.62] center devices when the PCB is drilled on 0.600 [15.24] centers and vice versa, giving the flexibility of using 0.600 [15.24] or 0.300 [7.62] center devices in the same application GENERAL SPECIFICATIONS SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M PIN BODY PLATING: 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 30µ [0.762µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on 0.018 [0.46] dia. test lead ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.150 [2.79-3.81] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.

FEATURES

  • Adapter Socket allows the use of 0.300 [7.62] center devices when the PCB is drilled on 0.600 [15.24] centers and vice versa, giving the flexibility of using 0.600 [15.24] or 0.300 [7.62] center devices in the same application

GENERAL SPECIFICATIONS

  • SOCKET BODY: black UL 94V-0 glass-filled 4/6 Nylon
  • PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • PIN BODY PLATING: 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08
  • CONTACT PLATING: 30µ [0.762µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
  • CONTACT CURRENT RATING: 3 amps
  • OPERATING TEMPERATURE: 221°F [105°C]
  • INSERTION FORCE: 180g/pin; based on 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90g/pin; based on 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140g/pin; based on 0.018 [0.46] dia. test lead
  • ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.150 [2.79-3.81] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Row-to-Row DIP Adapter Socket
Product Type IC Socket; Package Adapters / Converters
Socket Type DIP
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103325-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Din 41612 Connector, Header, 96Pos; Product Range Amphenol Communications Solutions - 25AC1699 - Newark, An Avnet Company
Specs
Product Type IC Headers
Number of Contacts 96
Contacts Pitch 2.54 mm (0.1000 inches)
View Details
Headers & Wire Housings - G125-MS13405L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details