Aries Electronics, Inc. RF Test Sockets w/Replaceable Contact Strips

Description
FEATURES User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and become part of the transmission line decreasing down-time Same high-frequency performance of our standard Microstrip™ contacts Available in lead pitches from 0.4mm to 5.0mm Easy to use removal and insertion tool shipped with every order Replaceable contact strips available in just 1 week Socket alignment pins provide accurate socket location to test board Frequency response data available up to 19GHz GENERAL SPECIFICATIONS SOCKET BODY MATERIAL: either PEEK or Torlon® PAI HARDWARE: Stainless Steel CONTACT RESISTANCE: <70mω CONTACT INDUCTANCE: 0.01nH ESTIMATED CONTACT LIFE: 500,000 cycles CONTACT FORCE: Consult Factory INSERTION LOSS: <1dB to 16.7GHz (at 0.50mm pitch)
Datasheet
Description
FEATURES User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and become part of the transmission line decreasing down-time Same high-frequency performance of our standard Microstrip™ contacts Available in lead pitches from 0.4mm to 5.0mm Easy to use removal and insertion tool shipped with every order Replaceable contact strips available in just 1 week Socket alignment pins provide accurate socket location to test board Frequency response data available up to 19GHz GENERAL SPECIFICATIONS SOCKET BODY MATERIAL: either PEEK or Torlon® PAI HARDWARE: Stainless Steel CONTACT RESISTANCE: <70mω CONTACT INDUCTANCE: 0.01nH ESTIMATED CONTACT LIFE: 500,000 cycles CONTACT FORCE: Consult Factory INSERTION LOSS: <1dB to 16.7GHz (at 0.50mm pitch)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Test Sockets w/Replaceable Contact Strips -  - Aries Electronics, Inc.
Bristol, PA, USA
RF Test Sockets w/Replaceable Contact Strips
RF Test Sockets w/Replaceable Contact Strips
FEATURES User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and become part of the transmission line decreasing down-time Same high-frequency performance of our standard Microstrip™ contacts Available in lead pitches from 0.4mm to 5.0mm Easy to use removal and insertion tool shipped with every order Replaceable contact strips available in just 1 week Socket alignment pins provide accurate socket location to test board Frequency response data available up to 19GHz GENERAL SPECIFICATIONS SOCKET BODY MATERIAL: either PEEK or Torlon® PAI HARDWARE: Stainless Steel CONTACT RESISTANCE: <70mω CONTACT INDUCTANCE: 0.01nH ESTIMATED CONTACT LIFE: 500,000 cycles CONTACT FORCE: Consult Factory INSERTION LOSS: <1dB to 16.7GHz (at 0.50mm pitch)

FEATURES

  • User replaceable patented Microstrip™ contacts which lie flat on the DUT board, and become part of the transmission line decreasing down-time
  • Same high-frequency performance of our standard Microstrip™ contacts
  • Available in lead pitches from 0.4mm to 5.0mm
  • Easy to use removal and insertion tool shipped with every order
  • Replaceable contact strips available in just 1 week
  • Socket alignment pins provide accurate socket location to test board
  • Frequency response data available up to 19GHz

GENERAL SPECIFICATIONS

  • SOCKET BODY MATERIAL: either PEEK or Torlon® PAI
  • HARDWARE: Stainless Steel
  • CONTACT RESISTANCE: <70mΩ
  • CONTACT INDUCTANCE: 0.01nH
  • ESTIMATED CONTACT LIFE: 500,000 cycles
  • CONTACT FORCE: Consult Factory
  • INSERTION LOSS: <1dB to 16.7GHz (at 0.50mm pitch)
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name RF Test Sockets w/Replaceable Contact Strips
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 12Pos, 2Row, 2Mm, Smt Rohs Compliant Amphenol Communications Solutions - 26AK4755 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 1730835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details