Aries Electronics, Inc. Replace MAX691 with MAX807 Socket Adapter

Description
FEATURES Correct-A-Chip® technology solves problems associated with the use of alternate ICs (due to availability, obsolescence, need for better performance, etc.) by eliminating the need for new PCBs GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B FEMALE PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAE AMS-QQN- 290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE AMS-QQ-N-290B MINIMUM CONTACT CURRENT RATING: 1 amp @ 5VDC OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin, based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.100- 0.125 2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet
Description
FEATURES Correct-A-Chip® technology solves problems associated with the use of alternate ICs (due to availability, obsolescence, need for better performance, etc.) by eliminating the need for new PCBs GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B FEMALE PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAE AMS-QQN- 290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE AMS-QQ-N-290B MINIMUM CONTACT CURRENT RATING: 1 amp @ 5VDC OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin, based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.100- 0.125 2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replace MAX691 with MAX807 Socket Adapter -  - Aries Electronics, Inc.
Bristol, PA, USA
Replace MAX691 with MAX807 Socket Adapter
Replace MAX691 with MAX807 Socket Adapter
FEATURES Correct-A-Chip® technology solves problems associated with the use of alternate ICs (due to availability, obsolescence, need for better performance, etc.) by eliminating the need for new PCBs GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp. PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B FEMALE PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAE AMS-QQN- 290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08 CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE AMS-QQ-N-290B MINIMUM CONTACT CURRENT RATING: 1 amp @ 5VDC OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin, based on a 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin, based on a 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin, based on a 0.018 [0.46] dia. test lead SOCKET ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.100- 0.125 2.54-3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.

FEATURES

  • Correct-A-Chip® technology solves problems associated with the use of alternate ICs (due to availability, obsolescence, need for better performance, etc.) by eliminating the need for new PCBs

GENERAL SPECIFICATIONS

  • FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon 170°C continuous use temp.
  • PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick
  • MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SAE AMS-QQ-N-290B
  • FEMALE PIN BODY: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SAE AMS-QQN- 290
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-08
  • CONTACT PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SAE AMS-QQ-N-290B
  • MINIMUM CONTACT CURRENT RATING: 1 amp @ 5VDC
  • OPERATING TEMPERATURE: 221°F [105°C]
  • INSERTION FORCE: 180g/pin, based on a 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90g/pin, based on a 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140g/pin, based on a 0.018 [0.46] dia. test lead
  • SOCKET ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] in dia., 0.100- 0.125 2.54-3.18] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Replace MAX691 with MAX807 Socket Adapter
Product Type Package Adapters / Converters
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
IC Socket Adapters - 2651081 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details