Aries Electronics, Inc. Quick-Release Universal DIP ZIF Test Socket – Series X57X

Description
FEATURES Universal ZIF DIP Test Socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers Swing quick-release handle down to open contacts and insert device. Release and handle automatically returns as contacts close onto device leads Socket handle can be mounted on either the right or left side Sockets can be soldered into PCBs or plugged into any socket GENERAL SPECIFICATIONS STANDARD SOCKET BODY: (for -10, -10TL, -11, -16 sockets) black UL 94V-0 glassfilled Polyphenylene Sulfide (PPS) HIGH-TEMPERATURE SOCKET BODY: (for -18 socket) natural color Polyetheretherketone (PEEK) HANDLE: Stainless Steel HANDLE KNOB: Brass 360, 1/2-hard (no knob on loop handle) CONTACT MATERIAL: (for -10, -10TL, -11) BeCu 172 per QQ-C-553; (for -16) Spinodal; (for -18) BeNi 360, 1/2-hard BeCu CONTACTS: 50µ [1.27µ] min. Ni under plate per QQ-N-290, over plated with either: -10 200µ [5.08µ] min. matte Sn per ASTM B545-97; or -10TL 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727-11 10µ [0.25µ] min. Au per MIL-G-45204 SPINODAL CONTACT PLATING: (for -16) 50µ [1.27µ] min. NiB HIGH-TEMPERATURE BeNi CONTACT PLATING: (for -18) 50µ [1.27µ] NiB CONTACT CURRENT RATING: 1 amp INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles OPERATING TEMPERATURE: min. -67°F [-55°C]; max. 221°F [105°C] for Sn plating, 302°F [150°C] for Au plating, 392°F [200°C] for NiB plating, 482°F [250°C] for high-temperature socket RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead ACCEPTS LEADS: 0.015-0.035 [0.38-0.89] wide, 0.110-0.280 [2.79-7.11] long
Datasheet
Description
FEATURES Universal ZIF DIP Test Socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers Swing quick-release handle down to open contacts and insert device. Release and handle automatically returns as contacts close onto device leads Socket handle can be mounted on either the right or left side Sockets can be soldered into PCBs or plugged into any socket GENERAL SPECIFICATIONS STANDARD SOCKET BODY: (for -10, -10TL, -11, -16 sockets) black UL 94V-0 glassfilled Polyphenylene Sulfide (PPS) HIGH-TEMPERATURE SOCKET BODY: (for -18 socket) natural color Polyetheretherketone (PEEK) HANDLE: Stainless Steel HANDLE KNOB: Brass 360, 1/2-hard (no knob on loop handle) CONTACT MATERIAL: (for -10, -10TL, -11) BeCu 172 per QQ-C-553; (for -16) Spinodal; (for -18) BeNi 360, 1/2-hard BeCu CONTACTS: 50µ [1.27µ] min. Ni under plate per QQ-N-290, over plated with either: -10 200µ [5.08µ] min. matte Sn per ASTM B545-97; or -10TL 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727-11 10µ [0.25µ] min. Au per MIL-G-45204 SPINODAL CONTACT PLATING: (for -16) 50µ [1.27µ] min. NiB HIGH-TEMPERATURE BeNi CONTACT PLATING: (for -18) 50µ [1.27µ] NiB CONTACT CURRENT RATING: 1 amp INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles OPERATING TEMPERATURE: min. -67°F [-55°C]; max. 221°F [105°C] for Sn plating, 302°F [150°C] for Au plating, 392°F [200°C] for NiB plating, 482°F [250°C] for high-temperature socket RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead ACCEPTS LEADS: 0.015-0.035 [0.38-0.89] wide, 0.110-0.280 [2.79-7.11] long
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick-Release Universal DIP ZIF Test Socket – Series X57X -  - Aries Electronics, Inc.
Bristol, PA, USA
Quick-Release Universal DIP ZIF Test Socket – Series X57X
Quick-Release Universal DIP ZIF Test Socket – Series X57X
FEATURES Universal ZIF DIP Test Socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers Swing quick-release handle down to open contacts and insert device. Release and handle automatically returns as contacts close onto device leads Socket handle can be mounted on either the right or left side Sockets can be soldered into PCBs or plugged into any socket GENERAL SPECIFICATIONS STANDARD SOCKET BODY: (for -10, -10TL, -11, -16 sockets) black UL 94V-0 glassfilled Polyphenylene Sulfide (PPS) HIGH-TEMPERATURE SOCKET BODY: (for -18 socket) natural color Polyetheretherketone (PEEK) HANDLE: Stainless Steel HANDLE KNOB: Brass 360, 1/2-hard (no knob on loop handle) CONTACT MATERIAL: (for -10, -10TL, -11) BeCu 172 per QQ-C-553; (for -16) Spinodal; (for -18) BeNi 360, 1/2-hard BeCu CONTACTS: 50µ [1.27µ] min. Ni under plate per QQ-N-290, over plated with either: -10 200µ [5.08µ] min. matte Sn per ASTM B545-97; or -10TL 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727-11 10µ [0.25µ] min. Au per MIL-G-45204 SPINODAL CONTACT PLATING: (for -16) 50µ [1.27µ] min. NiB HIGH-TEMPERATURE BeNi CONTACT PLATING: (for -18) 50µ [1.27µ] NiB CONTACT CURRENT RATING: 1 amp INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles OPERATING TEMPERATURE: min. -67°F [-55°C]; max. 221°F [105°C] for Sn plating, 302°F [150°C] for Au plating, 392°F [200°C] for NiB plating, 482°F [250°C] for high-temperature socket RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead ACCEPTS LEADS: 0.015-0.035 [0.38-0.89] wide, 0.110-0.280 [2.79-7.11] long

FEATURES

  • Universal ZIF DIP Test Socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers
  • All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 to 15.24] centers
  • Swing quick-release handle down to open contacts and insert device. Release and handle automatically returns as contacts close onto device leads
  • Socket handle can be mounted on either the right or left side
  • Sockets can be soldered into PCBs or plugged into any socket

GENERAL SPECIFICATIONS

  • STANDARD SOCKET BODY: (for -10, -10TL, -11, -16 sockets) black UL 94V-0 glassfilled Polyphenylene Sulfide (PPS)
  • HIGH-TEMPERATURE SOCKET BODY: (for -18 socket) natural color Polyetheretherketone (PEEK)
  • HANDLE: Stainless Steel
  • HANDLE KNOB: Brass 360, 1/2-hard (no knob on loop handle)
  • CONTACT MATERIAL: (for -10, -10TL, -11) BeCu 172 per QQ-C-553; (for -16) Spinodal; (for -18) BeNi 360, 1/2-hard
  • BeCu CONTACTS: 50µ [1.27µ] min. Ni under plate per QQ-N-290, over plated with either: -10 200µ [5.08µ] min. matte Sn per ASTM B545-97; or -10TL 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727-11 10µ [0.25µ] min. Au per MIL-G-45204
  • SPINODAL CONTACT PLATING: (for -16) 50µ [1.27µ] min. NiB
  • HIGH-TEMPERATURE BeNi CONTACT PLATING: (for -18) 50µ [1.27µ] NiB
  • CONTACT CURRENT RATING: 1 amp
  • INSULATION RESISTANCE: 1000 MΩ min.
  • DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC
  • LIFE CYCLE: 25,000 to 50,000 cycles
  • OPERATING TEMPERATURE: min. -67°F [-55°C]; max. 221°F [105°C] for Sn plating, 302°F [150°C] for Au plating, 392°F [200°C] for NiB plating, 482°F [250°C] for high-temperature socket
  • RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead
  • ACCEPTS LEADS: 0.015-0.035 [0.38-0.89] wide, 0.110-0.280 [2.79-7.11] long
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Quick-Release Universal DIP ZIF Test Socket – Series X57X
Product Type IC Socket
Socket Type DIP; Test
Mounting Solder
Features ZIF Lock
Military Standards MIL-T-10727, MIL-G-45204
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
D-Sub Standard Board Mount - D25S23A6GX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Connector Headers & Receptacles - 103329-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details