Aries Electronics, Inc.Pin-Line Series 0517 Vertisocket
Description
FEATURES
For mounting components, jumpers, etc., at right angle to PC board
Available in 1 to 25 positions; cuttable to any number desired
GENERAL SPECIFICATIONS
BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
PIN BODY PLATING: either 200µ [5.08µ] 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08
CONTACT PLATING: 30µ [0.76µ] Au per MIL-G-45204 over 50µ [1.27µ] Ni per SAE AMS-QQ-N-290B
CONTACT CURRENT RATING: 3 amps
OPERATING TEMPERATURE: 221°F [105°C]
INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead
WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead
NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.150 [2.79-3.81] long
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Aries Electronics, Inc.
Done
Datasheet
Description
FEATURES
For mounting components, jumpers, etc., at right angle to PC board
Available in 1 to 25 positions; cuttable to any number desired
GENERAL SPECIFICATIONS
BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
PIN BODY PLATING: either 200µ [5.08µ] 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08
CONTACT PLATING: 30µ [0.76µ] Au per MIL-G-45204 over 50µ [1.27µ] Ni per SAE AMS-QQ-N-290B
CONTACT CURRENT RATING: 3 amps
OPERATING TEMPERATURE: 221°F [105°C]
INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead
WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead
NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.150 [2.79-3.81] long
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
FEATURES
For mounting components, jumpers, etc., at right angle to PC board
Available in 1 to 25 positions; cuttable to any number desired
GENERAL SPECIFICATIONS
BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
PIN BODY PLATING: either 200µ [5.08µ] 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08
CONTACT PLATING: 30µ [0.76µ] Au per MIL-G-45204 over 50µ [1.27µ] Ni per SAE AMS-QQ-N-290B
CONTACT CURRENT RATING: 3 amps
OPERATING TEMPERATURE: 221°F [105°C]
INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead
WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead
NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.150 [2.79-3.81] long
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
FEATURES
For mounting components, jumpers, etc., at right angle to PC board
Available in 1 to 25 positions; cuttable to any number desired
GENERAL SPECIFICATIONS
BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
PIN BODY PLATING: either 200µ [5.08µ] 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
4-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM B194-08
CONTACT PLATING: 30µ [0.76µ] Au per MIL-G-45204 over 50µ [1.27µ] Ni per SAE AMS-QQ-N-290B
CONTACT CURRENT RATING: 3 amps
OPERATING TEMPERATURE: 221°F [105°C]
INSERTION FORCE: 180g/pin, based on 0.018 [0.46] dia. test lead
WITHDRAWAL FORCE: 90g/pin, based on 0.018 [0.46] dia. test lead
NORMAL FORCE: 140g/pin, based on 0.018 [0.46] dia. test lead
ACCEPTS LEADS: 0.015-0.025 [0.38-0.64] dia., 0.110-0.150 [2.79-3.81] long