Aries Electronics, Inc. Pin-Line™ Headers – Series 0625

Description
FEATURES Pin-Line™ Headers are available with a variety of screw machined contacts For Strip-Line™ Headers with coined contacts, consult Data Sheet 12034 Break feature allows header to be cut to the number of positions desired Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01 CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 2 amps (3 amps for Pin Style 5) OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn and Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating FORK CONTACT ACCEPTS: Leads up to 0.035 [0.89] dia. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet
Description
FEATURES Pin-Line™ Headers are available with a variety of screw machined contacts For Strip-Line™ Headers with coined contacts, consult Data Sheet 12034 Break feature allows header to be cut to the number of positions desired Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01 CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 2 amps (3 amps for Pin Style 5) OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn and Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating FORK CONTACT ACCEPTS: Leads up to 0.035 [0.89] dia. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin-Line™ Headers – Series 0625 -  - Aries Electronics, Inc.
Bristol, PA, USA
Pin-Line™ Headers – Series 0625
Pin-Line™ Headers – Series 0625
FEATURES Pin-Line™ Headers are available with a variety of screw machined contacts For Strip-Line™ Headers with coined contacts, consult Data Sheet 12034 Break feature allows header to be cut to the number of positions desired Side-to-side and end-to-end stackable GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01 CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 2 amps (3 amps for Pin Style 5) OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn and Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating FORK CONTACT ACCEPTS: Leads up to 0.035 [0.89] dia. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.

FEATURES

  • Pin-Line™ Headers are available with a variety of screw machined contacts
  • For Strip-Line™ Headers with coined contacts, consult Data Sheet 12034
  • Break feature allows header to be cut to the number of positions desired
  • Side-to-side and end-to-end stackable

GENERAL SPECIFICATIONS

  • BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
  • FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
  • SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01
  • CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
  • CONTACT CURRENT RATING: 2 amps (3 amps for Pin Style 5)
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn and Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating
  • FORK CONTACT ACCEPTS: Leads up to 0.035 [0.89] dia.

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Pin-Line™ Headers – Series 0625
Product Type IC Socket
Socket Type Pin-Line™
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 2 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Headers & Wire Housings - 102540-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details