Aries Electronics, Inc. Connectors, Interconnects - Shunts, Jumpers ML-100

Description
Manufacturer: Aries Electronics Win Source Part Number: 1332473-ML-100 Category: Connectors, Interconnects>Shunts , Jumpers Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Gender: Female Sockets Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 50 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: Q3793433,A861AR,ML-1 00-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Aries Electronics Win Source Part Number: 1332473-ML-100 Category: Connectors, Interconnects>Shunts , Jumpers Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Gender: Female Sockets Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 50 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: Q3793433,A861AR,ML-1 00-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Shunts, Jumpers - 1332473-ML-100 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1332473-ML-100
Connectors, Interconnects - Shunts, Jumpers 1332473-ML-100
Manufacturer: Aries Electronics Win Source Part Number: 1332473-ML-100 Category: Connectors, Interconnects>Shunts , Jumpers Packaging: Bulk Type: Open Top Pitch: 0.100" (2.54mm) Color: Black Contact Finish: Gold Contact Finish Thickness: 20.0µin (0.51µm) Gender: Female Sockets Housing Material: Polyamide (PA46), Nylon 4/6 Material Flammability Rating: UL94 V-0 Standard Package: 50 Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.250" (6.35mm) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: Q3793433,A861AR,ML-1 00-ND RoHS Status: ROHS3 Compliant

Manufacturer: Aries Electronics
Win Source Part Number: 1332473-ML-100
Category: Connectors, Interconnects>Shunts, Jumpers
Packaging: Bulk
Type: Open Top
Pitch: 0.100" (2.54mm)
Color: Black
Contact Finish: Gold
Contact Finish Thickness: 20.0µin (0.51µm)
Gender: Female Sockets
Housing Material: Polyamide (PA46), Nylon 4/6
Material Flammability Rating: UL94 V-0
Standard Package: 50
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.250" (6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: Q3793433,A861AR,ML-100-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
IC & Component Sockets - ML-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
ML-100
IC & Component Sockets ML-100
IC & Component Sockets MINILINK MINI JUM

IC & Component Sockets MINILINK MINI JUM

Buy Now
Shunts, Jumpers - A861AR-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
A861AR-ND
Shunts, Jumpers A861AR-ND
"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332473-ML-100 ML-100 A861AR-ND
Product Name Connectors, Interconnects - Shunts, Jumpers IC & Component Sockets Shunts, Jumpers
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details