Aries Electronics, Inc. Low-Profile DIP ZIF Socket – Series 526

Description
FEATURES A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket A metal cam provides strong, smooth action as it moves to a positive stop, compressing the double-sided contacts, ensuring a gas-tight seal Test point openings provided to reach all pins GENERAL SPECIFICATIONS PLASTIC BODY: black UL 94V-0 glass-filled 4/6 Nylon CONTACTS: BeCu 172, spring-tempered CONTACT PLATING: “-10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004) over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-10TL” 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290; “-11” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B – Consult factory for availability CAM: lightweight, strong, and rigid cast Zn OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating CONTACT CURRENT RATING: 2 amps CONTACT RESISTANCE: 10 mω max. BREAKDOWN VOLTAGE: 1000VAC min. AVERAGE RETENTION FORCE (when closed): 110g/lead, based on 0.010 [0.25] dia. test lead SOCKET ACCEPTS: 0.008-0.014 [0.20-0.36] thick leads, 0.075-0.200 [1.91-5.08] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Datasheet
Description
FEATURES A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket A metal cam provides strong, smooth action as it moves to a positive stop, compressing the double-sided contacts, ensuring a gas-tight seal Test point openings provided to reach all pins GENERAL SPECIFICATIONS PLASTIC BODY: black UL 94V-0 glass-filled 4/6 Nylon CONTACTS: BeCu 172, spring-tempered CONTACT PLATING: “-10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004) over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-10TL” 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290; “-11” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B – Consult factory for availability CAM: lightweight, strong, and rigid cast Zn OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating CONTACT CURRENT RATING: 2 amps CONTACT RESISTANCE: 10 mω max. BREAKDOWN VOLTAGE: 1000VAC min. AVERAGE RETENTION FORCE (when closed): 110g/lead, based on 0.010 [0.25] dia. test lead SOCKET ACCEPTS: 0.008-0.014 [0.20-0.36] thick leads, 0.075-0.200 [1.91-5.08] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Profile DIP ZIF Socket – Series 526 -  - Aries Electronics, Inc.
Bristol, PA, USA
Low-Profile DIP ZIF Socket – Series 526
Low-Profile DIP ZIF Socket – Series 526
FEATURES A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket A metal cam provides strong, smooth action as it moves to a positive stop, compressing the double-sided contacts, ensuring a gas-tight seal Test point openings provided to reach all pins GENERAL SPECIFICATIONS PLASTIC BODY: black UL 94V-0 glass-filled 4/6 Nylon CONTACTS: BeCu 172, spring-tempered CONTACT PLATING: “-10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004) over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-10TL” 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290; “-11” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B – Consult factory for availability CAM: lightweight, strong, and rigid cast Zn OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating CONTACT CURRENT RATING: 2 amps CONTACT RESISTANCE: 10 mω max. BREAKDOWN VOLTAGE: 1000VAC min. AVERAGE RETENTION FORCE (when closed): 110g/lead, based on 0.010 [0.25] dia. test lead SOCKET ACCEPTS: 0.008-0.014 [0.20-0.36] thick leads, 0.075-0.200 [1.91-5.08] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.

FEATURES

  • A choice of 24, 28, or 40 pin count devices can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the ZIF DIP test socket
  • A metal cam provides strong, smooth action as it moves to a positive stop, compressing the double-sided contacts, ensuring a gas-tight seal
  • Test point openings provided to reach all pins

GENERAL SPECIFICATIONS

  • PLASTIC BODY: black UL 94V-0 glass-filled 4/6 Nylon
  • CONTACTS: BeCu 172, spring-tempered
  • CONTACT PLATING: “-10” 200µ [5.08µ] min. matte Sn per ASTM B545-97(2004) over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B; “-10TL” 200µ [5.08µ] min. 90/10 Sn/Pb per MIL-T-10727 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290; “-11” 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B – Consult factory for availability
  • CAM: lightweight, strong, and rigid cast Zn
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating
  • CONTACT CURRENT RATING: 2 amps
  • CONTACT RESISTANCE: 10 mΩ max.
  • BREAKDOWN VOLTAGE: 1000VAC min.
  • AVERAGE RETENTION FORCE (when closed): 110g/lead, based on 0.010 [0.25] dia. test lead
  • SOCKET ACCEPTS: 0.008-0.014 [0.20-0.36] thick leads, 0.075-0.200 [1.91-5.08] long

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Low-Profile DIP ZIF Socket – Series 526
Product Type IC Socket
Socket Type DIP
Mounting Through-Hole
Features ZIF Lock
Military Standards MIL-T-10727
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details