LOW-COST, QUICK TURN SMALL OUTLINE PROTOTYPING ADAPTER
Aries Electronics, Inc.Low-Cost, Quick Turn Small Outline Prototyping Adapter
Description
FEATURES
Mates SOT23, SOIC, MSOP, or TSSOP packages to standard breadboard and breakout boards for rapid and easy prototyping
Panelized adapters available upon request
GENERAL SPECIFICATIONS
BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces
PIN INSULATOR: Polyester, UL 94V-0
PINS: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00
PIN PLATING: Au Flash
OPERATING TEMPERATURE: -55°C to +125°C
Aries Electronics, Inc.
Done
Description
FEATURES
Mates SOT23, SOIC, MSOP, or TSSOP packages to standard breadboard and breakout boards for rapid and easy prototyping
Panelized adapters available upon request
GENERAL SPECIFICATIONS
BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces
PIN INSULATOR: Polyester, UL 94V-0
PINS: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00
PIN PLATING: Au Flash
OPERATING TEMPERATURE: -55°C to +125°C
Datasheet
Datasheet Summary Powered by GS/AI
The Low-Cost, Quick Turn Small Outline Prototyping Adapter from Aries Electronics, Inc. is designed to facilitate rapid prototyping by connecting SOT23, SOIC, MSOP, or TSSOP packages to standard breadboards and breakout boards. The adapters are constructed from 0.062-inch thick FR-4 material, compliant with UL 94V-0 standards, and feature 1/2-oz. copper traces. The pin insulator is made of polyester, also UL 94V-0 rated, while the pins are crafted from brass with Au flash plating. This product operates effectively within a temperature range of -55°C to +125°C. Customization options are available upon request, including panelized adapters.
Datasheet Summary Powered by GS/AI
The Low-Cost, Quick Turn Small Outline Prototyping Adapter from Aries Electronics, Inc. is designed to facilitate rapid prototyping by connecting SOT23, SOIC, MSOP, or TSSOP packages to standard breadboards and breakout boards. The adapters are constructed from 0.062-inch thick FR-4 material, compliant with UL 94V-0 standards, and feature 1/2-oz. copper traces. The pin insulator is made of polyester, also UL 94V-0 rated, while the pins are crafted from brass with Au flash plating. This product operates effectively within a temperature range of -55°C to +125°C. Customization options are available upon request, including panelized adapters.
Low-Cost, Quick Turn Small Outline Prototyping Adapter
Low-Cost, Quick Turn Small Outline Prototyping Adapter
FEATURES
Mates SOT23, SOIC, MSOP, or TSSOP packages to standard breadboard and breakout boards for rapid and easy prototyping
Panelized adapters available upon request
GENERAL SPECIFICATIONS
BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces
PIN INSULATOR: Polyester, UL 94V-0
PINS: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00
PIN PLATING: Au Flash
OPERATING TEMPERATURE: -55°C to +125°C
FEATURES
Mates SOT23, SOIC, MSOP, or TSSOP packages to standard breadboard and breakout boards for rapid and easy prototyping
Panelized adapters available upon request
GENERAL SPECIFICATIONS
BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces
PIN INSULATOR: Polyester, UL 94V-0
PINS: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00
PIN PLATING: Au Flash
OPERATING TEMPERATURE: -55°C to +125°C
Supplier's Site
Datasheet
Technical Specifications
Aries Electronics, Inc.
Product Category
IC Interconnect Components
Product Name
Low-Cost, Quick Turn Small Outline Prototyping Adapter