Aries Electronics, Inc. Low-Cost, Quick Turn QFP Prototyping Adapter

Description
FEATURES Mates common QFP packages to standard breadboard and breakout boards for rapid and easy prototyping Panelized adapters available upon request GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces PIN INSULATOR: Polyester, UL 94V-0 PINS: 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN PLATING: Au Flash OPERATING TEMPERATURE: -55°C to +125°C
Datasheet
Description
FEATURES Mates common QFP packages to standard breadboard and breakout boards for rapid and easy prototyping Panelized adapters available upon request GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces PIN INSULATOR: Polyester, UL 94V-0 PINS: 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN PLATING: Au Flash OPERATING TEMPERATURE: -55°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Cost, Quick Turn QFP Prototyping Adapter -  - Aries Electronics, Inc.
Bristol, PA, USA
Low-Cost, Quick Turn QFP Prototyping Adapter
Low-Cost, Quick Turn QFP Prototyping Adapter
FEATURES Mates common QFP packages to standard breadboard and breakout boards for rapid and easy prototyping Panelized adapters available upon request GENERAL SPECIFICATIONS BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces PIN INSULATOR: Polyester, UL 94V-0 PINS: 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN PLATING: Au Flash OPERATING TEMPERATURE: -55°C to +125°C

FEATURES

  • Mates common QFP packages to standard breadboard and breakout boards for rapid
    and easy prototyping
  • Panelized adapters available upon request

GENERAL SPECIFICATIONS

  • BOARD MATERIAL: 0.062 [1.58] thick FR-4, UL 94V-0 with 1/2-oz. Cu traces
  • PIN INSULATOR: Polyester, UL 94V-0
  • PINS: 360 1/2-hard per UNS C36000 ASTM-B16-00
  • PIN PLATING: Au Flash
  • OPERATING TEMPERATURE: -55°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Low-Cost, Quick Turn QFP Prototyping Adapter
Product Type Prototyping Adapters
Socket Type Test
Mounting Through-Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Connector, R/a Header, 72Pos; Product Range Amphenol Communications Solutions - 63T8487 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Headers & Wire Housings - 102153-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details