Aries Electronics, Inc. Kelvin Test Socket

Description
FEATURES Low resistance testing using dual independent Aries Kelvin spring-probe technology per device pad for testing of MLF, QFN, LGA and other leadless devices Socket is easily mounted and removed to & from the test board due to solderless pressure mount compression Spring-Probes which, are accurately located by two molded plastic alignment pins and mounted with four stainless steel screws The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device pads Small overall socket size/profile allows max. number of sockets per test board, while being operator-friendly Kelvin Test Socket Contact System is available for any Aries CSP and Center Probe Test Sockets Pressure pad compression spring provides proper force against device and allows for height variations in device thickness Probe blade edge tip for cutting through solder oxide layers Signal path during test only 0.082 [2.08] GENERAL SPECIFICATIONS MOLDED SOCKET COMPONENTS: UL 94V-0 Ultem MACHINED SOCKET COMPONENTS: UL 94V-0 PEEK or Torlon ALL HARDWARE: Stainless Steel COMPRESSION SPRING-PROBE: heat-treated BeCu COMPRESSION SPRING-PROBE PLATING: 50µ min. [1.27µ] Au per MIL-G-45204 over 50µ min. [1.27µ] Ni per SAE AMS-QQ-N-290B DURABILITY: 500,000 cycles min. CONTACT FORCE: 16g/contact on 0.40-0.45mm pitch OPERATING TEMPERATURE:-55°C [-67°F] min. to 150°C [302°F] max. MOUNTING CONSIDERATIONS See “PCB FOOTPRINT TOP VIEW” for requirements REQUIRES: four #2-56 screws and PEM nuts for mounting (not supplied – mounting holes size shown may differ depending on PEM nut selected) NOTE: Sockets must be handled with care when mounting or removing to/from test board to avoid damaging sensitive spring contacts TEST PCB DIA. "G": 0.012 [0.31] (small probe 0.40-0.45mm pitch) TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.
Datasheet
Description
FEATURES Low resistance testing using dual independent Aries Kelvin spring-probe technology per device pad for testing of MLF, QFN, LGA and other leadless devices Socket is easily mounted and removed to & from the test board due to solderless pressure mount compression Spring-Probes which, are accurately located by two molded plastic alignment pins and mounted with four stainless steel screws The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device pads Small overall socket size/profile allows max. number of sockets per test board, while being operator-friendly Kelvin Test Socket Contact System is available for any Aries CSP and Center Probe Test Sockets Pressure pad compression spring provides proper force against device and allows for height variations in device thickness Probe blade edge tip for cutting through solder oxide layers Signal path during test only 0.082 [2.08] GENERAL SPECIFICATIONS MOLDED SOCKET COMPONENTS: UL 94V-0 Ultem MACHINED SOCKET COMPONENTS: UL 94V-0 PEEK or Torlon ALL HARDWARE: Stainless Steel COMPRESSION SPRING-PROBE: heat-treated BeCu COMPRESSION SPRING-PROBE PLATING: 50µ min. [1.27µ] Au per MIL-G-45204 over 50µ min. [1.27µ] Ni per SAE AMS-QQ-N-290B DURABILITY: 500,000 cycles min. CONTACT FORCE: 16g/contact on 0.40-0.45mm pitch OPERATING TEMPERATURE:-55°C [-67°F] min. to 150°C [302°F] max. MOUNTING CONSIDERATIONS See “PCB FOOTPRINT TOP VIEW” for requirements REQUIRES: four #2-56 screws and PEM nuts for mounting (not supplied – mounting holes size shown may differ depending on PEM nut selected) NOTE: Sockets must be handled with care when mounting or removing to/from test board to avoid damaging sensitive spring contacts TEST PCB DIA. "G": 0.012 [0.31] (small probe 0.40-0.45mm pitch) TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Kelvin Test Socket -  - Aries Electronics, Inc.
Bristol, PA, USA
Kelvin Test Socket
Kelvin Test Socket
FEATURES Low resistance testing using dual independent Aries Kelvin spring-probe technology per device pad for testing of MLF, QFN, LGA and other leadless devices Socket is easily mounted and removed to & from the test board due to solderless pressure mount compression Spring-Probes which, are accurately located by two molded plastic alignment pins and mounted with four stainless steel screws The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device pads Small overall socket size/profile allows max. number of sockets per test board, while being operator-friendly Kelvin Test Socket Contact System is available for any Aries CSP and Center Probe Test Sockets Pressure pad compression spring provides proper force against device and allows for height variations in device thickness Probe blade edge tip for cutting through solder oxide layers Signal path during test only 0.082 [2.08] GENERAL SPECIFICATIONS MOLDED SOCKET COMPONENTS: UL 94V-0 Ultem MACHINED SOCKET COMPONENTS: UL 94V-0 PEEK or Torlon ALL HARDWARE: Stainless Steel COMPRESSION SPRING-PROBE: heat-treated BeCu COMPRESSION SPRING-PROBE PLATING: 50µ min. [1.27µ] Au per MIL-G-45204 over 50µ min. [1.27µ] Ni per SAE AMS-QQ-N-290B DURABILITY: 500,000 cycles min. CONTACT FORCE: 16g/contact on 0.40-0.45mm pitch OPERATING TEMPERATURE:-55°C [-67°F] min. to 150°C [302°F] max. MOUNTING CONSIDERATIONS See “PCB FOOTPRINT TOP VIEW” for requirements REQUIRES: four #2-56 screws and PEM nuts for mounting (not supplied – mounting holes size shown may differ depending on PEM nut selected) NOTE: Sockets must be handled with care when mounting or removing to/from test board to avoid damaging sensitive spring contacts TEST PCB DIA. "G": 0.012 [0.31] (small probe 0.40-0.45mm pitch) TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.

FEATURES

  • Low resistance testing using dual independent Aries Kelvin spring-probe technology per device pad for testing of MLF, QFN, LGA and other leadless devices
  • Socket is easily mounted and removed to & from the test board due to solderless pressure mount compression Spring-Probes which, are accurately located by two molded plastic alignment pins and mounted with four stainless steel screws
  • The Au over Ni plated compression Spring-Probes leave very small witness marks on the bottom surface of the device pads
  • Small overall socket size/profile allows max. number of sockets per test board, while being operator-friendly
  • Kelvin Test Socket Contact System is available for any Aries CSP and Center Probe Test Sockets
  • Pressure pad compression spring provides proper force against device and allows for height variations in device thickness
  • Probe blade edge tip for cutting through solder oxide layers
  • Signal path during test only 0.082 [2.08]

GENERAL SPECIFICATIONS

  • MOLDED SOCKET COMPONENTS: UL 94V-0 Ultem
  • MACHINED SOCKET COMPONENTS: UL 94V-0 PEEK or Torlon
  • ALL HARDWARE: Stainless Steel
  • COMPRESSION SPRING-PROBE: heat-treated BeCu
  • COMPRESSION SPRING-PROBE PLATING: 50µ min. [1.27µ] Au per MIL-G-45204 over 50µ min. [1.27µ] Ni per SAE AMS-QQ-N-290B
  • DURABILITY: 500,000 cycles min.
  • CONTACT FORCE: 16g/contact on 0.40-0.45mm pitch
  • OPERATING TEMPERATURE:-55°C [-67°F] min. to 150°C [302°F] max.

MOUNTING CONSIDERATIONS

  • See “PCB FOOTPRINT TOP VIEW” for requirements
  • REQUIRES: four #2-56 screws and PEM nuts for mounting (not supplied – mounting holes size shown may differ depending on PEM nut selected)
  • NOTE: Sockets must be handled with care when mounting or removing to/from test board to avoid damaging sensitive spring contacts
  • TEST PCB DIA. "G": 0.012 [0.31] (small probe 0.40-0.45mm pitch)
  • TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni per SEA AMS-QQ-N-290. Pad must be the same height as top surface of PCB.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Kelvin Test Socket
Product Type IC Socket
Socket Type Test
Mounting Press-fit / Solderless Technology
Features Solderless; Clamshell Socket
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Din 41612, Header, 48P, 3Row; Product Range Amphenol Communications Solutions - 64AC8703 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details