Aries Electronics, Inc. High-Temperature Universal DIP ZIF Test Socket – Series X55X

Description
FEATURES Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle can be configured with closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side Sockets can be soldered into PCBs or fit into Test Socket Receptacles GENERAL SPECIFICATIONS SOCKET BODY: natural UL 94V-0 glass-filled Polyetheretherketone (PEEK) HANDLE: Stainless Steel CONTACTS: BeNi 360, 1/2-hard CONTACT PLATING: 50µ [1.27µ] NiB CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: -55°C to 250°C (300°C special order) RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles ACCEPTS LEADS: 0.015-0.045 [0.38-1.14] wide, 0.110-0.280 [2.79-7.11] long
Datasheet
Description
FEATURES Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle can be configured with closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side Sockets can be soldered into PCBs or fit into Test Socket Receptacles GENERAL SPECIFICATIONS SOCKET BODY: natural UL 94V-0 glass-filled Polyetheretherketone (PEEK) HANDLE: Stainless Steel CONTACTS: BeNi 360, 1/2-hard CONTACT PLATING: 50µ [1.27µ] NiB CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: -55°C to 250°C (300°C special order) RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles ACCEPTS LEADS: 0.015-0.045 [0.38-1.14] wide, 0.110-0.280 [2.79-7.11] long
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Universal DIP ZIF Test Socket – Series X55X -  - Aries Electronics, Inc.
Bristol, PA, USA
High-Temperature Universal DIP ZIF Test Socket – Series X55X
High-Temperature Universal DIP ZIF Test Socket – Series X55X
FEATURES Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers Contacts are normally closed to eliminate dependence on plastic to sustain contact Socket handle can be configured with closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side Sockets can be soldered into PCBs or fit into Test Socket Receptacles GENERAL SPECIFICATIONS SOCKET BODY: natural UL 94V-0 glass-filled Polyetheretherketone (PEEK) HANDLE: Stainless Steel CONTACTS: BeNi 360, 1/2-hard CONTACT PLATING: 50µ [1.27µ] NiB CONTACT CURRENT RATING: 1 amp OPERATING TEMPERATURE: -55°C to 250°C (300°C special order) RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead INSULATION RESISTANCE: 1000 Mω min. DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC LIFE CYCLE: 25,000 to 50,000 cycles ACCEPTS LEADS: 0.015-0.045 [0.38-1.14] wide, 0.110-0.280 [2.79-7.11] long

FEATURES

  • Universal Test socket accepts devices on 0.300 to 0.600 [7.62 to 15.24] centers
  • All pin count sockets go into PCB with either 0.300 or 0.600 [7.62 or 15.24] centers
  • Contacts are normally closed to eliminate dependence on plastic to sustain contact
  • Socket handle can be configured with closed contacts (on) when in the UP or DOWN position, and can be mounted on either the right or left side
  • Sockets can be soldered into PCBs or fit into Test Socket Receptacles

GENERAL SPECIFICATIONS

  • SOCKET BODY: natural UL 94V-0 glass-filled Polyetheretherketone (PEEK)
  • HANDLE: Stainless Steel
  • CONTACTS: BeNi 360, 1/2-hard
  • CONTACT PLATING: 50µ [1.27µ] NiB
  • CONTACT CURRENT RATING: 1 amp
  • OPERATING TEMPERATURE: -55°C to 250°C (300°C special order)
  • RETENTION FORCE (closed): 55 grams/pin based on a 0.020 [0.51] dia. test lead
  • INSULATION RESISTANCE: 1000 MΩ min.
  • DIELECTRIC WITHSTANDING VOLTAGE: 1000 VAC
  • LIFE CYCLE: 25,000 to 50,000 cycles
  • ACCEPTS LEADS: 0.015-0.045 [0.38-1.14] wide, 0.110-0.280 [2.79-7.11] long
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name High-Temperature Universal DIP ZIF Test Socket – Series X55X
Product Type IC Socket
Socket Type DIP; Test
Features ZIF Lock
Current Rating 1 amps
Insulation Resistance 1000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Galileo Test Socket: Low-profile Test Socket -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions - 53K1515 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details