Aries Electronics, Inc. High-Frequency (RF) Interposer Socket

Description
FEATURES Pressure-mount plunge to board interposer Multiple configurations: MLF, QFN, CSP, BGA, MSOP, QSOP, QFP, and more Very low inductance per contact site High cycle life with easy maintenance Manual or Automated Handler applications GENERAL SPECIFICATIONS INSERTION LOSS: less than -1dB to 40GHz SOCKET BODY MATERIAL: specified at time of quotation INTERPOSER: etched Kapton with Au-plated Pads and Compliant Pads on bottom side AVAILABLE PITCHES: down to 0.32mm CONTACT SELF-INDUCTANCE: 0.11nH (0.50mm pitch CSP). VSWR <2:1 to 40GHz CONTACT RESISTANCE: <20mω CONTACT FORCE: 15-25 grams CURRENT CAPACITY: 2 amps (continuous) 4 amps (peak) CONTACT LIFE: 50,000-100,000 SIGNAL PATH LENGTH: 0.011 (with compliant pads) MUTUAL CAPACITANCE: 0.015pF TEMPERATURE OPERATING RANGE: -40°C to 150°C MOUNTING CONSIDERATIONS SUGGESTED PCB PADS: Au-plated MOUNTING FORCE: 5-oz inches [0.035Nm]
Datasheet
Description
FEATURES Pressure-mount plunge to board interposer Multiple configurations: MLF, QFN, CSP, BGA, MSOP, QSOP, QFP, and more Very low inductance per contact site High cycle life with easy maintenance Manual or Automated Handler applications GENERAL SPECIFICATIONS INSERTION LOSS: less than -1dB to 40GHz SOCKET BODY MATERIAL: specified at time of quotation INTERPOSER: etched Kapton with Au-plated Pads and Compliant Pads on bottom side AVAILABLE PITCHES: down to 0.32mm CONTACT SELF-INDUCTANCE: 0.11nH (0.50mm pitch CSP). VSWR <2:1 to 40GHz CONTACT RESISTANCE: <20mω CONTACT FORCE: 15-25 grams CURRENT CAPACITY: 2 amps (continuous) 4 amps (peak) CONTACT LIFE: 50,000-100,000 SIGNAL PATH LENGTH: 0.011 (with compliant pads) MUTUAL CAPACITANCE: 0.015pF TEMPERATURE OPERATING RANGE: -40°C to 150°C MOUNTING CONSIDERATIONS SUGGESTED PCB PADS: Au-plated MOUNTING FORCE: 5-oz inches [0.035Nm]
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Frequency (RF) Interposer Socket -  - Aries Electronics, Inc.
Bristol, PA, USA
High-Frequency (RF) Interposer Socket
High-Frequency (RF) Interposer Socket
FEATURES Pressure-mount plunge to board interposer Multiple configurations: MLF, QFN, CSP, BGA, MSOP, QSOP, QFP, and more Very low inductance per contact site High cycle life with easy maintenance Manual or Automated Handler applications GENERAL SPECIFICATIONS INSERTION LOSS: less than -1dB to 40GHz SOCKET BODY MATERIAL: specified at time of quotation INTERPOSER: etched Kapton with Au-plated Pads and Compliant Pads on bottom side AVAILABLE PITCHES: down to 0.32mm CONTACT SELF-INDUCTANCE: 0.11nH (0.50mm pitch CSP). VSWR <2:1 to 40GHz CONTACT RESISTANCE: <20mω CONTACT FORCE: 15-25 grams CURRENT CAPACITY: 2 amps (continuous) 4 amps (peak) CONTACT LIFE: 50,000-100,000 SIGNAL PATH LENGTH: 0.011 (with compliant pads) MUTUAL CAPACITANCE: 0.015pF TEMPERATURE OPERATING RANGE: -40°C to 150°C MOUNTING CONSIDERATIONS SUGGESTED PCB PADS: Au-plated MOUNTING FORCE: 5-oz inches [0.035Nm]

FEATURES

  • Pressure-mount plunge to board interposer
  • Multiple configurations: MLF, QFN, CSP, BGA, MSOP, QSOP, QFP, and more
  • Very low inductance per contact site
  • High cycle life with easy maintenance
  • Manual or Automated Handler applications

GENERAL SPECIFICATIONS

  • INSERTION LOSS: less than -1dB to 40GHz
  • SOCKET BODY MATERIAL: specified at time of quotation
  • INTERPOSER: etched Kapton with Au-plated Pads and Compliant Pads on bottom side
  • AVAILABLE PITCHES: down to 0.32mm
  • CONTACT SELF-INDUCTANCE: 0.11nH (0.50mm pitch CSP).
  • VSWR <2:1 to 40GHz
  • CONTACT RESISTANCE: <20mΩ
  • CONTACT FORCE: 15-25 grams
  • CURRENT CAPACITY: 2 amps (continuous) 4 amps (peak)
  • CONTACT LIFE: 50,000-100,000
  • SIGNAL PATH LENGTH: 0.011 (with compliant pads)
  • MUTUAL CAPACITANCE: 0.015pF
  • TEMPERATURE OPERATING RANGE: -40°C to 150°C

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB PADS: Au-plated
  • MOUNTING FORCE: 5-oz inches [0.035Nm]
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name High-Frequency (RF) Interposer Socket
Product Type IC Socket
Socket Type BGA; CSP; QFNL; QFP
Current Rating 4 amps
Contact Resistance 20 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 SMT - 10152784-1112J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers