Aries Electronics, Inc. EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Wire Wrap Pins

Description
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high-vibration environments The latch, when used as an ejector, removes DIP packages without pin damage GENERAL SPECIFICATIONS LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLECT CONTACTS: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 30µ [0.76µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω at 500VDC WITHSTANDING VOLTAGE: 1000Vrms OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating; -67°F to257°F [-55°C to 125°C] Au plating INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.045 ±0.002 [1.15 ±0.05] dia.
Datasheet
Description
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high-vibration environments The latch, when used as an ejector, removes DIP packages without pin damage GENERAL SPECIFICATIONS LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLECT CONTACTS: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 30µ [0.76µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω at 500VDC WITHSTANDING VOLTAGE: 1000Vrms OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating; -67°F to257°F [-55°C to 125°C] Au plating INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.045 ±0.002 [1.15 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Wire Wrap Pins -  - Aries Electronics, Inc.
Bristol, PA, USA
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Wire Wrap Pins
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Wire Wrap Pins
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high-vibration environments The latch, when used as an ejector, removes DIP packages without pin damage GENERAL SPECIFICATIONS LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLECT CONTACTS: BeCu per UNS C17200 ASTM B194-08 CONTACT PLATING: 30µ [0.76µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω at 500VDC WITHSTANDING VOLTAGE: 1000Vrms OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating; -67°F to257°F [-55°C to 125°C] Au plating INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.045 ±0.002 [1.15 ±0.05] dia.

FEATURES

  • Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance
  • The latch locks in the connector or device, making it ideal for high-vibration environments
  • The latch, when used as an ejector, removes DIP packages without pin damage

GENERAL SPECIFICATIONS

  • LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon
  • PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
  • PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
  • 6-FINGER COLLECT CONTACTS: BeCu per UNS C17200 ASTM B194-08
  • CONTACT PLATING: 30µ [0.76µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B
  • CONTACT CURRENT RATING: 3 amps
  • INSULATION RESISTANCE: 10,000 MΩ at 500VDC
  • WITHSTANDING VOLTAGE: 1000Vrms
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating; -67°F to257°F [-55°C to 125°C] Au plating
  • INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.045 ±0.002 [1.15 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Wire Wrap Pins
Product Type IC Socket
Socket Type DIP
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH21205L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Double Ended Turret Terminal .145
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
PCB Headers & Receptacles - 102976-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details