Aries Electronics, Inc. EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Surface Mount Pins

Description
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high vibration environments The latch, when used as an ejector, removes DIP packages without pin damage High-temperature 4/6 Nylon suitable for virtually any surface-mount soldering application GENERAL SPECIFICATIONS LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM-B194-01 CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B. Heavy 30µ [0.76µ] Au plating on contact also available CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω @ 500 VDC WITHSTANDING VOLTAGE: 1000 V RMS OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating, -67°F to 257°F [-55°C to 125°C] Au INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.063 [1.60] dia.
Datasheet
Description
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high vibration environments The latch, when used as an ejector, removes DIP packages without pin damage High-temperature 4/6 Nylon suitable for virtually any surface-mount soldering application GENERAL SPECIFICATIONS LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM-B194-01 CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B. Heavy 30µ [0.76µ] Au plating on contact also available CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω @ 500 VDC WITHSTANDING VOLTAGE: 1000 V RMS OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating, -67°F to 257°F [-55°C to 125°C] Au INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.063 [1.60] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Surface Mount Pins -  - Aries Electronics, Inc.
Bristol, PA, USA
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Surface Mount Pins
EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Surface Mount Pins
FEATURES Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance The latch locks in the connector or device, making it ideal for high vibration environments The latch, when used as an ejector, removes DIP packages without pin damage High-temperature 4/6 Nylon suitable for virtually any surface-mount soldering application GENERAL SPECIFICATIONS LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00 PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B 6-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM-B194-01 CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B. Heavy 30µ [0.76µ] Au plating on contact also available CONTACT CURRENT RATING: 3 amps INSULATION RESISTANCE: 10,000 Mω @ 500 VDC WITHSTANDING VOLTAGE: 1000 V RMS OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating, -67°F to 257°F [-55°C to 125°C] Au INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead MOUNTING CONSIDERATIONS SUGGESTED PCB PAD SIZE: 0.063 [1.60] dia.

FEATURES

  • Eject-A-DIP™ is a rugged, solderable socket with a unique ejector/latch for fast in-field board maintenance
  • The latch locks in the connector or device, making it ideal for high vibration environments
  • The latch, when used as an ejector, removes DIP packages without pin damage
  • High-temperature 4/6 Nylon suitable for virtually any surface-mount soldering application

GENERAL SPECIFICATIONS

  • LATCH AND BODY: black UL 94V-0 glass-filled 4/6 Nylon
  • PIN BODY: Brass 360 1/2-hard per UNS C36000 ASTM-B16-00
  • PIN BODY PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
  • 6-FINGER COLLET CONTACT: BeCu per UNS C17200 ASTM-B194-01
  • CONTACT PLATING: 10µ [0.25µ] min. Au per MIL-G-45204 over 50µ [1.27µ] min. Ni per SAE AMS-QQ-N-290B. Heavy 30µ [0.76µ] Au plating on contact also available
  • CONTACT CURRENT RATING: 3 amps
  • INSULATION RESISTANCE: 10,000 MΩ @ 500 VDC
  • WITHSTANDING VOLTAGE: 1000 V RMS
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn plating, -67°F to 257°F [-55°C to 125°C] Au
  • INSERTION FORCE: 67g/pin, based on 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 30g/pin, based on 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 45g/pin, based on 0.018 [0.46] dia. test lead

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB PAD SIZE: 0.063 [1.60] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name EJECT-A-DIP™ Lock/Eject DIP Collet Sockets with Surface Mount Pins
Product Type IC Socket
Socket Type DIP
Mounting SMT
Military Standards MIL-G-45204
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102084-8 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Forked Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details