Aries Electronics, Inc. DIP Programable Headers – Series 675

Description
FEATURES Aries DIP Programmable Headers offer unusual versatility for programming within the header itself They can be individually programmed using cutters or Aries programming tool, P/N T-675, available separately, to remove the interconnecting sections For Programming Tool information, consult Data Sheet 22002 Adjacent and/or opposing pins are interconnected until the pre-slotted section is programmed out. An almost infinite number of programs can be attained by merely leaving or removing interconnecting sections A low profile, snap-on cover protects header from dirt or accidental damage, and can be marked to identify the program within the header GENERAL SPECIFICATIONS STANDARD HEADER BODY AND COVER: black UL 94V-0 4/6 Nylon PINS: Brass 260 3/4-hard, ASTM B-36 PIN PLATING: “-T” 200μ [5.08μ] min. matte Sn per ASTM B545-97 2004e1 over 50μ [1.27μ] min. Ni per QQ-N-290; “-G” 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] min. Ni per QQ-N-290; “-TL” 200μ [5.08μ]90/10 Sn/Pb per MIL-T-10727 Type I over 50μ [1.27μ] min. Ni per QQN-290 CURRENT RATING: 2 amps OPERATING TEMPERATURE: 221°F [105°C] Sn or Sn/Pb plating; 257°F [125°C] Au plating MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Datasheet
Description
FEATURES Aries DIP Programmable Headers offer unusual versatility for programming within the header itself They can be individually programmed using cutters or Aries programming tool, P/N T-675, available separately, to remove the interconnecting sections For Programming Tool information, consult Data Sheet 22002 Adjacent and/or opposing pins are interconnected until the pre-slotted section is programmed out. An almost infinite number of programs can be attained by merely leaving or removing interconnecting sections A low profile, snap-on cover protects header from dirt or accidental damage, and can be marked to identify the program within the header GENERAL SPECIFICATIONS STANDARD HEADER BODY AND COVER: black UL 94V-0 4/6 Nylon PINS: Brass 260 3/4-hard, ASTM B-36 PIN PLATING: “-T” 200μ [5.08μ] min. matte Sn per ASTM B545-97 2004e1 over 50μ [1.27μ] min. Ni per QQ-N-290; “-G” 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] min. Ni per QQ-N-290; “-TL” 200μ [5.08μ]90/10 Sn/Pb per MIL-T-10727 Type I over 50μ [1.27μ] min. Ni per QQN-290 CURRENT RATING: 2 amps OPERATING TEMPERATURE: 221°F [105°C] Sn or Sn/Pb plating; 257°F [125°C] Au plating MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Programable Headers – Series 675 -  - Aries Electronics, Inc.
Bristol, PA, USA
DIP Programable Headers – Series 675
DIP Programable Headers – Series 675
FEATURES Aries DIP Programmable Headers offer unusual versatility for programming within the header itself They can be individually programmed using cutters or Aries programming tool, P/N T-675, available separately, to remove the interconnecting sections For Programming Tool information, consult Data Sheet 22002 Adjacent and/or opposing pins are interconnected until the pre-slotted section is programmed out. An almost infinite number of programs can be attained by merely leaving or removing interconnecting sections A low profile, snap-on cover protects header from dirt or accidental damage, and can be marked to identify the program within the header GENERAL SPECIFICATIONS STANDARD HEADER BODY AND COVER: black UL 94V-0 4/6 Nylon PINS: Brass 260 3/4-hard, ASTM B-36 PIN PLATING: “-T” 200μ [5.08μ] min. matte Sn per ASTM B545-97 2004e1 over 50μ [1.27μ] min. Ni per QQ-N-290; “-G” 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] min. Ni per QQ-N-290; “-TL” 200μ [5.08μ]90/10 Sn/Pb per MIL-T-10727 Type I over 50μ [1.27μ] min. Ni per QQN-290 CURRENT RATING: 2 amps OPERATING TEMPERATURE: 221°F [105°C] Sn or Sn/Pb plating; 257°F [125°C] Au plating MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.

FEATURES

  • Aries DIP Programmable Headers offer unusual versatility for programming within the header itself
  • They can be individually programmed using cutters or Aries programming tool, P/N T-675, available separately, to remove the interconnecting sections
  • For Programming Tool information, consult Data Sheet 22002
  • Adjacent and/or opposing pins are interconnected until the pre-slotted section is programmed out. An almost infinite number of programs can be attained by merely leaving or removing interconnecting sections
  • A low profile, snap-on cover protects header from dirt or accidental damage, and can be marked to identify the program within the header

GENERAL SPECIFICATIONS

  • STANDARD HEADER BODY AND COVER: black UL 94V-0 4/6 Nylon
  • PINS: Brass 260 3/4-hard, ASTM B-36
  • PIN PLATING: “-T” 200μ [5.08μ] min. matte Sn per ASTM B545-97 2004e1 over 50μ [1.27μ] min. Ni per QQ-N-290; “-G” 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] min. Ni per QQ-N-290; “-TL” 200μ [5.08μ]90/10 Sn/Pb per MIL-T-10727 Type I over 50μ [1.27μ] min. Ni per QQN-290
  • CURRENT RATING: 2 amps
  • OPERATING TEMPERATURE: 221°F [105°C] Sn or Sn/Pb plating; 257°F [125°C] Au plating

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.035 ±0.002 [0.89 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name DIP Programable Headers – Series 675
Product Type IC Socket
Socket Type DIP
Mounting Through-Hole
Military Standards MIL-T-10727, MIL-G-45204
Current Rating 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Din 41612 Pcb Connector, Plug, 15 Way; Product Range Amphenol Communications Solutions - 72K2374 - Newark, An Avnet Company
Specs
Product Type IC Headers
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 15
View Details
Headers & Wire Housings - 102089-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details