Aries Electronics, Inc. DIP Headers with Screw Machine Contacts – Series 625

Description
FEATURES Aries offers a full line of DIP Headers, available with either screw machine or coined contacts in a variety of styles For Coined Contacts, consult Data Sheet 12032 GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01 CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 2 amps (3 amps for Pin Style 5) OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating FORK CONTACT ACCEPTS: Leads up to 0.035 [0.89] dia. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet
Description
FEATURES Aries offers a full line of DIP Headers, available with either screw machine or coined contacts in a variety of styles For Coined Contacts, consult Data Sheet 12032 GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01 CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 2 amps (3 amps for Pin Style 5) OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating FORK CONTACT ACCEPTS: Leads up to 0.035 [0.89] dia. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Headers with Screw Machine Contacts – Series 625 -  - Aries Electronics, Inc.
Bristol, PA, USA
DIP Headers with Screw Machine Contacts – Series 625
DIP Headers with Screw Machine Contacts – Series 625
FEATURES Aries offers a full line of DIP Headers, available with either screw machine or coined contacts in a variety of styles For Coined Contacts, consult Data Sheet 12032 GENERAL SPECIFICATIONS BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05 SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01 CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B CONTACT CURRENT RATING: 2 amps (3 amps for Pin Style 5) OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating FORK CONTACT ACCEPTS: Leads up to 0.035 [0.89] dia. MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.

FEATURES

  • Aries offers a full line of DIP Headers, available with either screw machine or coined contacts in a variety of styles
  • For Coined Contacts, consult Data Sheet 12032

GENERAL SPECIFICATIONS

  • BODY MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
  • FORK AND POST CONTACTS: Brass 360 1/2-hard per UNS C36000 ASTM B16/B16M-05
  • SOLDER CUP CONTACTS: Phosphor Bronze per 544 UNS C54400 ASTM B139-01
  • CONTACT PLATING: either 10µ [0.25µ] min. Au per MIL-G-45204 or 200µ [5.08µ] min. 93/7 Sn/Pb per ASTM B545 or 200µ [5.08µ] min. Sn per ASTM B545 Type 1 over 100µ [2.54µ] min. Ni per SAE AMS-QQ-N-290B
  • CONTACT CURRENT RATING: 2 amps (3 amps for Pin Style 5)
  • OPERATING TEMPERATURE: -67°F to 221°F [-55°C to 105°C] Sn & Sn/Pb plating; -67°F to 257°F [-55°C to 125°C] Au plating
  • FORK CONTACT ACCEPTS: Leads up to 0.035 [0.89] dia.

MOUNTING CONSIDERATIONS

  • SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name DIP Headers with Screw Machine Contacts – Series 625
Product Type IC Socket
Socket Type DIP
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 2 to 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
PCB Headers & Receptacles - 103186-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details