Aries Electronics, Inc. Correct-A-Chip® with Collet Contacts

Description
FEATURES Correct-A-Chip® technology solves problems associated with the use of alternate ICs (due to availability, obsolescence, need for better performance, etc.) by eliminating the need for new PCBs Available in either 0.300 [7.62] or 0.600 [15.24] row-to-row spacing GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290 FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-01 CONTACT PLATING: 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SEA-AMSQQ-N-290 MINIMUM CONTACT CURRENT RATING: 1 amp at 5 VDC OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on 0.018 [0.46] dia. test lead SOCKET ACCEPTS: 0.015-0.025 [0.38-0.64] dia. leads, 0.100-0.125 [2.54- 3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet
Description
FEATURES Correct-A-Chip® technology solves problems associated with the use of alternate ICs (due to availability, obsolescence, need for better performance, etc.) by eliminating the need for new PCBs Available in either 0.300 [7.62] or 0.600 [15.24] row-to-row spacing GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290 FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-01 CONTACT PLATING: 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SEA-AMSQQ-N-290 MINIMUM CONTACT CURRENT RATING: 1 amp at 5 VDC OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on 0.018 [0.46] dia. test lead SOCKET ACCEPTS: 0.015-0.025 [0.38-0.64] dia. leads, 0.100-0.125 [2.54- 3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Correct-A-Chip® with Collet Contacts -  - Aries Electronics, Inc.
Bristol, PA, USA
Correct-A-Chip® with Collet Contacts
Correct-A-Chip® with Collet Contacts
FEATURES Correct-A-Chip® technology solves problems associated with the use of alternate ICs (due to availability, obsolescence, need for better performance, etc.) by eliminating the need for new PCBs Available in either 0.300 [7.62] or 0.600 [15.24] row-to-row spacing GENERAL SPECIFICATIONS FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290 FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-01 CONTACT PLATING: 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SEA-AMSQQ-N-290 MINIMUM CONTACT CURRENT RATING: 1 amp at 5 VDC OPERATING TEMPERATURE: 221°F [105°C] INSERTION FORCE: 180g/pin; based on 0.018 [0.46] dia. test lead WITHDRAWAL FORCE: 90g/pin; based on 0.018 [0.46] dia. test lead NORMAL FORCE: 140g/pin; based on 0.018 [0.46] dia. test lead SOCKET ACCEPTS: 0.015-0.025 [0.38-0.64] dia. leads, 0.100-0.125 [2.54- 3.18] long MOUNTING CONSIDERATIONS SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.

FEATURES

  • Correct-A-Chip® technology solves problems associated with the use of alternate ICs (due to availability, obsolescence, need for better performance, etc.) by eliminating the need for new PCBs
  • Available in either 0.300 [7.62] or 0.600 [15.24] row-to-row spacing

GENERAL SPECIFICATIONS

  • FEMALE SOCKET MATERIAL: black UL 94V-0 glass-filled 4/6 Nylon
  • PCB: FR-4, 0.062 [1.56] or 0.094 [2.39] thick
  • MALE PIN: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
  • MALE PIN PLATING: 200μ [5.08μ] Sn/Pb 93/7 per ASTM B579-73 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290
  • FEMALE PIN BODY PLATING: 10μ [0.254μ] Au per MIL-G-45204 over 100μ [2.54μ] Ni per SEA-AMS-QQ-N-290
  • 4-FINGER COLLET CONTACT: BeCu per UNS C17200, ASTM B194-01
  • CONTACT PLATING: 10μ [0.25μ] Au per MIL-G-45204 over 50μ [1.27μ] Ni per SEA-AMSQQ-N-290
  • MINIMUM CONTACT CURRENT RATING: 1 amp at 5 VDC
  • OPERATING TEMPERATURE: 221°F [105°C]
  • INSERTION FORCE: 180g/pin; based on 0.018 [0.46] dia. test lead
  • WITHDRAWAL FORCE: 90g/pin; based on 0.018 [0.46] dia. test lead
  • NORMAL FORCE: 140g/pin; based on 0.018 [0.46] dia. test lead
  • SOCKET ACCEPTS: 0.015-0.025 [0.38-0.64] dia. leads, 0.100-0.125 [2.54- 3.18] long

MOUNTING CONSIDERATIONS

SUGGESTED PCB HOLE SIZE: 0.028 ±0.002 [0.71 ±0.05] dia.

Supplier's Site Datasheet

Technical Specifications

  Aries Electronics, Inc.
Product Category IC Interconnect Components
Product Name Correct-A-Chip® with Collet Contacts
Product Type IC Socket
Socket Type Correct-A-Chip® Socket
Mounting Through-Hole
Military Standards MIL-G-45204
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
DDR4 TH - 10148733-0031K03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details