ADAPTER REPLACEMENT FOR AROMAT HB2E RELAY WITH SM TYPE TXSS
Aries Electronics, Inc.Adapter Replacement for Aromat HB2E Relay with SM Type TXSS
Description
FEATURES
A cost-effective means of upgrading to SOIC without changing your PCB layout
Available on 0.300 [7.62] centers
GENERAL SPECIFICATIONS
BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides
PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
PIN PLATING: 200µ [5.08µ] 93/7 Sn/Pb per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
OPERATING TEMPERATURE: 221ºF [105ºC]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Aries Electronics, Inc.
Done
Datasheet
Description
FEATURES
A cost-effective means of upgrading to SOIC without changing your PCB layout
Available on 0.300 [7.62] centers
GENERAL SPECIFICATIONS
BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides
PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
PIN PLATING: 200µ [5.08µ] 93/7 Sn/Pb per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
OPERATING TEMPERATURE: 221ºF [105ºC]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
Adapter Replacement for Aromat HB2E Relay with SM Type TXSS
Adapter Replacement for Aromat HB2E Relay with SM Type TXSS
FEATURES
A cost-effective means of upgrading to SOIC without changing your PCB layout
Available on 0.300 [7.62] centers
GENERAL SPECIFICATIONS
BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides
PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
PIN PLATING: 200µ [5.08µ] 93/7 Sn/Pb per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B
OPERATING TEMPERATURE: 221ºF [105ºC]
MOUNTING CONSIDERATIONS
SUGGESTED PCB HOLE SIZE: 0.028 ±0.003 [0.71 ±0.08] dia.
FEATURES
A cost-effective means of upgrading to SOIC without changing your PCB layout
Available on 0.300 [7.62] centers
GENERAL SPECIFICATIONS
BOARD MATERIAL: 0.062 thick FR-4 with 1-oz. Cu traces, both sides
PINS: Brass 360 1/2-hard per UNS C36000, ASTM B16/B16M
PIN PLATING: 200µ [5.08µ] 93/7 Sn/Pb per ASTM B579-73 over 100µ [2.54µ] Ni per SAE AMS-QQ-N-290B