The 84-PGM13053-10 is a Pin Grid Array (PGA) socket designed for integrated circuits and transistors, featuring a molded housing with a pin spacing of 0.100 inches (2.54 mm). It is constructed from black UL 94V-0 glass-filled nylon, ensuring durability and compliance with safety standards. The socket accepts leads with diameters ranging from 0.015 to 0.026 inches (0.38 to 0.66 mm) and has a minimum lead length requirement of 0.110 inches (2.79 mm). This socket offers low-insertion-force contacts, with a standard insertion force of 67 grams per pin and a withdrawal force of 30 grams per pin. For applications requiring ultra-low insertion force, an option is available with a reduced insertion force of 22 grams per pin. The contact current rating is 3 amps, and the operating temperature range is from -67°F to 221°F (-55°C to 105°C) for tin plating, and up to 257°F (-55°C to 125°C) for gold plating. The socket is compatible with various plating options, including tin, tin-lead, and gold, allowing for flexibility based on specific application requirements. Suggested PCB hole sizes for solder tail and post style configurations are provided, ensuring proper fit during installation. Custom design options are also available, accommodating specific project needs.
CONN SOCKET PGA GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84-PGM13053-10 |
| Product Name | Sockets for ICs, Transistors |