The 68-PLS11033-12 is a PGA ZIF test and burn-in socket designed to accommodate various footprints on standard grids ranging from 8x8 to 21x21. It features a strong metal cam that activates normally-closed contacts, ensuring reliable contact force independent of plastic components. The socket body is constructed from black UL 94V-0 Polyphenylene Sulfide (PPS), and the contacts are made from BeCu 174 or Spinodal, with gold plating options available. This socket supports lead diameters between 0.014 to 0.026 inches and is rated for a contact current of 1 amp. It operates effectively within a temperature range of -85°F to 257°F (-65°C to 125°C) when using gold plating. The handle can be mounted on either the right or left side, providing flexibility in installation. Suggested PCB hole size is 0.032 ±0.002 inches. Customization options are available for special materials, platinings, sizes, and configurations, depending on quantity.
CONN SOCKET PGA ZIF GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68-PLS11033-12 |
| Product Name | Sockets for ICs, Transistors |