The 60-1518-10 socket from Lingto Electronic Limited is designed for integrated circuits and transistors, featuring a collet socket configuration available in single or dual rows. It can be cut to accommodate the desired number of pins, making it versatile for various applications. The socket is stackable both side-to-side and end-to-end, enhancing its adaptability in circuit designs. Constructed from black UL 94V-0 glass-filled nylon, the body material ensures durability. The pin body is made of brass with a half-hard finish, and it is available with different plating options, including gold and tin/lead, to suit specific requirements. The contact current rating is 3 amps, with insertion and withdrawal forces of 180g and 90g per pin, respectively. It accepts lead diameters ranging from 0.015 to 0.025 inches and is suitable for operating temperatures from -67°F to 257°F, depending on the plating used. For mounting, a suggested PCB hole size of 0.030 inches is recommended. This socket is customizable, allowing for special materials, platings, sizes, and configurations based on quantity.
CONN IC DIP SOCKET 60POS GOLD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 60-1518-10 |
| Product Name | Sockets for ICs, Transistors |